Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Analog Devices CMP02BICP
CMP02BICP
Active
Linear - Comparators
Description:
IC COMPARATOR 8DIP
Manufacturer:
Analog Devices
Datasheet:
CMP02BICP Datasheet
History Price: $4.99000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMP02BICP Specification
Specification
Part No
CMP02BICP
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-PDIP
CMP02BICP PDF Datasheet
CMP02BICP Datasheet
Click and Download: CMP02BICP Datasheet
CMP02BICP Related Parts
CMP01BICJ
Analog Devices
IC COMPARATOR TO99
CMP01CJ
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J/883C
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP02CJ
Analog Devices
IC COMPARATOR TO99
CMP04FS
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FS-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP05BJ
Analog Devices
IC COMPARATOR TO99-8
CMP05CJ
Analog Devices
IC COMPARATOR TO99-8
CMP05GJ
Analog Devices
IC COMPARATOR TO99-8
CMP02BICP Compare Parts
CMP02BICP vs CMP402GSZ
CMP02BICP vs CMP402GS-REEL
CMP02BICP vs CMP402GS
CMP02BICP vs CMP402GRUZ-REEL
CMP02BICP vs CMP402GRU-REEL
CMP02BICP vs CMP402GP
CMP02BICP vs CMP401GSZ-REEL
CMP02BICP vs CMP401GSZ
CMP02BICP vs CMP401GS-REEL
CMP02BICP vs CMP401GS
CMP02BICP vs CMP401GRUZ-REEL
CMP02BICP vs CMP401GRU-REEL
CMP02BICP vs CMP08FZ
CMP02BICP vs CMP05GZ
CMP02BICP vs CMP05GJ
CMP02BICP vs CMP05CJ
CMP02BICP vs CMP05BJ
CMP02BICP vs CMP04FSZ-REEL
CMP02BICP vs CMP04FSZ
CMP02BICP vs CMP04FS-REEL
CMP02BICP vs CMP04FS
CMP02BICP vs CMP02CJ
CMP02BICP vs CMP01J/883C
CMP02BICP vs CMP01J
CMP02BICP vs CMP01CJ
CMP02BICP vs CMP01BICJ
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again