Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ Analog Devices RAPID-UG V3804
RAPID-UG V3804
Obsolete
Interface - Modules
Description:
CNTRLLR ETHERNET IEEE 802.3 MOD
Manufacturer:
Analog Devices
Datasheet:
RAPID-UG V3804 Datasheet
History Price: Obsolete
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RAPID-UG V3804 Specification
Specification
Part No
RAPID-UG V3804
Category
Interface - Modules
Manufacturer
Analog Devices
Series
Profinet RapID
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
UART
Standards
IEEE 802.3
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
RAPID-UG V3804 PDF Datasheet
RAPID-UG V3804 Datasheet
Click and Download: RAPID-UG V3804 Datasheet
RAPID-UG V3804 Related Parts
RAPID-NI V2002
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2004
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2102
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2103
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI V2104
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2003
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2007
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2010
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2012
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2105
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-NI-V2106
Analog Devices
CONTROLLER ETHERNET MODULE
RAPID-NI-V2108
Analog Devices
CNTRLLR ETHERNET IEEE 802.3 MOD
RAPID-UG V3804 Compare Parts
RAPID-UG V3804 vs RAPID-UG V3803
RAPID-UG V3804 vs RAPID-NI-V2110
RAPID-UG V3804 vs RAPID-NI-V2109
RAPID-UG V3804 vs RAPID-NI-V2108
RAPID-UG V3804 vs RAPID-NI-V2106
RAPID-UG V3804 vs RAPID-NI-V2105
RAPID-UG V3804 vs RAPID-NI-V2012
RAPID-UG V3804 vs RAPID-NI-V2010
RAPID-UG V3804 vs RAPID-NI-V2007
RAPID-UG V3804 vs RAPID-NI-V2003
RAPID-UG V3804 vs RAPID-NI V2104
RAPID-UG V3804 vs RAPID-NI V2103
RAPID-UG V3804 vs RAPID-NI V2102
RAPID-UG V3804 vs RAPID-NI V2004
RAPID-UG V3804 vs RAPID-NI V2002
RAPID-UG V3804 vs RAPID-WIGG VMCGR
RAPID-UG V3804 vs RAPID-PGMR VMCGR
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets