AT94K40AL-25DQU
AT94K40AL-25DQU
Active
Description:  FPGA, 2304 CLBS, 40000 GATES, 18
Manufacturer:  Atmel
History Price: $37.36000
In Stock: 40800
AT94K40AL-25DQU Specification
Specification
Part No
AT94K40AL-25DQU
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Atmel
Series
FPSLIC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
18 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
18kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
-
FPGA Gates
40K
FPGA Registers
-
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
AT94K40AL-25DQU PDF Datasheet
AT94K40AL-25DQU Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K40AL-25DQU Compare Parts
  • AT94K40AL-25DQU vs AT94S40AL-25DGI
  • AT94K40AL-25DQU vs AT94S40AL-25DGC
  • AT94K40AL-25DQU vs AT94S40AL-25BQI
  • AT94K40AL-25DQU vs AT94S40AL-25BQC
  • AT94K40AL-25DQU vs AT94S10AL-25DGI
  • AT94K40AL-25DQU vs AT94S10AL-25DGC
  • AT94K40AL-25DQU vs AT94S10AL-25BQU
  • AT94K40AL-25DQU vs AT94S10AL-25BQI
  • AT94K40AL-25DQU vs AT94S10AL-25BQC
  • AT94K40AL-25DQU vs AT94S05AL-25DGI
  • AT94K40AL-25DQU vs AT94S05AL-25DGC
  • AT94K40AL-25DQU vs AT94S05AL-25BQU
  • AT94K40AL-25DQU vs AT94K40AL-25DQI
  • AT94K40AL-25DQU vs AT94K40AL-25DQC
  • AT94K40AL-25DQU vs AT94K40AL-25BQU
  • AT94K40AL-25DQU vs AT94K40AL-25BQI
  • AT94K40AL-25DQU vs AT94K40AL-25BQC
  • AT94K40AL-25DQU vs AT94K10AL-25DQU
  • AT94K40AL-25DQU vs AT94K10AL-25DQU
  • AT94K40AL-25DQU vs AT94K10AL-25DQI
  • AT94K40AL-25DQU vs AT94K10AL-25DQC
  • AT94K40AL-25DQU vs AT94K10AL-25BQU
  • AT94K40AL-25DQU vs AT94K10AL-25BQI
  • AT94K40AL-25DQU vs AT94K10AL-25BQC
  • AT94K40AL-25DQU vs AT94K10AL-25AQI
  • AT94K40AL-25DQU vs AT94K10AL-25AQC
  • AT94K40AL-25DQU vs AT94K10AL-25AJI
  • AT94K40AL-25DQU vs AT94K10AL-25AJC
  • AT94K40AL-25DQU vs AT94K05AL-25DQI
  • AT94K40AL-25DQU vs AT94K05AL-25DQC
  • AT94K40AL-25DQU vs AT94K05AL-25BQU
  • AT94K40AL-25DQU vs AT94K05AL-25BQI
  • AT94K40AL-25DQU vs AT94K05AL-25BQC
  • AT94K40AL-25DQU vs AT94K05AL-25AQU
  • AT94K40AL-25DQU vs AT94K05AL-25AQI
  • AT94K40AL-25DQU vs AT94K05AL-25AQC
  • AT94K40AL-25DQU vs AT94K05AL-25AJI
  • AT94K40AL-25DQU vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.