AT94K05AL-25AQI
AT94K05AL-25AQI
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 100TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 28840
AT94K05AL-25AQI Specification
Specification
Part No
AT94K05AL-25AQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
AT94K05AL-25AQI PDF Datasheet
AT94K05AL-25AQI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K05AL-25AQI Description
Introduction to Microchip Technology AT94K05AL-25AQI

The Microchip Technology AT94K05AL-25AQI is a member of the AT94K family of devices, which combines FPGA (Field-Programmable Gate Array) and microcontroller functionality. This integrated solution is designed for high-performance, low-power applications that require flexibility, scalability, and efficient processing. The AT94K05AL-25AQI is ideal for applications such as communications, industrial control systems, automotive, and embedded systems, where both programmable logic and microcontroller functions are needed in a single device.

This device is optimized for applications requiring both high-speed data processing and efficient control of external peripherals, with the added benefit of on-chip programmable logic. The AT94K series is known for its compact design, efficient power consumption, and ease of integration, making it a strong choice for embedded engineers looking to implement custom logic solutions with minimal space and power requirements.

Key Features of the AT94K05AL-25AQI

* Combination of FPGA and Microcontroller: The AT94K05AL-25AQI integrates both FPGA logic and an embedded microcontroller (MCU) in a single device, offering a highly flexible solution for complex systems that need both programmable logic and control.
* High Performance: It supports high-speed signal processing and computation, making it suitable for applications that require real-time operations.
* Low Power Consumption: The device is designed with low power usage in mind, ensuring efficient performance without consuming excessive power, which is crucial for battery-powered applications.
* Reprogrammability: As an FPGA-based solution, the device can be reprogrammed to adapt to changing requirements or product designs, which provides substantial long-term flexibility.
* Compact Package: The AT94K05AL-25AQI comes in a small form factor, making it well-suited for compact embedded systems where space is at a premium.

Specifications of the AT94K05AL-25AQI

* Device Family: AT94K (FPGA + MCU)
* Programmed Logic Elements (LEs): 1,500 Logic Elements
* Logic Density: 5K LUT (Look-Up Table) Logic Capacity
* Clock Frequency: Supports up to 25 MHz operation for the embedded microcontroller and up to 100 MHz for the FPGA section.
* Embedded Microcontroller: 8-bit AVR MCU core, optimized for low-power operation with integrated memory, timers, and peripherals.
* On-chip Memory:

* SRAM: 1 KB of SRAM for data storage and buffering.
* Flash Memory: 8 KB of flash memory for program storage.
* EEPROM: 512 Bytes of EEPROM for non-volatile data storage.
* I/O Pins: 46 programmable I/O pins for external communication and integration with sensors, actuators, and other peripherals.
* Programmable Logic Resources: Includes both simple logic gates and more complex functions like counters, shift registers, and multipliers.
* Power Supply Voltage: 3.3V (nominal), supporting low-power applications.
* Package Type: 44-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications.
* Operating Temperature Range: -40°C to 85°C, ensuring reliability under industrial and automotive conditions.
* I/O Voltage Levels: 3.3V or 5V logic levels for compatibility with a wide range of external components.
* Programming Interface: JTAG programming interface for in-system configuration and debugging.

Performance and Operational Characteristics

The AT94K05AL-25AQI features a highly flexible architecture combining the benefits of an FPGA with an embedded 8-bit microcontroller. This architecture allows designers to implement complex, real-time logic functions and control tasks with the same device, making it an efficient solution for many embedded applications.

* FPGA Logic Resources: The device includes around 1,500 Logic Elements (LEs), which can be configured to implement custom digital circuits, such as combinational logic, state machines, and interfaces. The programmable nature of the FPGA section allows the device to adapt to a wide range of tasks without the need for external logic chips, reducing system complexity.

* Microcontroller Performance: The integrated AVR 8-bit MCU is capable of running at up to 25 MHz. The AVR core provides sufficient processing power for many embedded applications, including signal processing, control algorithms, and communication tasks. The microcontroller is equipped with 8 KB of Flash memory, 1 KB of SRAM, and 512 bytes of EEPROM, allowing for code execution, data storage, and non-volatile memory requirements to be met within a single device.

* Low Power Operation: Power consumption is a critical aspect of embedded design, and the AT94K05AL-25AQI is designed with low power operation in mind. The FPGA logic section is highly configurable, and the embedded MCU runs efficiently, making this device suitable for battery-powered and energy-efficient applications.

I/O and Connectivity

The AT94K05AL-25AQI provides 46 programmable I/O pins that can be configured for a variety of tasks, such as GPIO (General Purpose I/O), PWM (Pulse Width Modulation), UART, SPI, and other communication protocols. These flexible I/O options allow the device to interface easily with external peripherals like sensors, actuators, displays, and other embedded devices.

The FPGA logic can be used to implement high-speed interfaces or control signals, while the microcontroller can handle communication protocols, data storage, and decision-making tasks. The combination of the two in one device simplifies system design by reducing the need for multiple components and minimizing board space requirements.

Applications of the AT94K05AL-25AQI

The AT94K05AL-25AQI is suitable for a wide range of embedded and industrial applications. Some of the key application areas include:

* Communication Systems: Its FPGA resources can be used to implement custom communication protocols or high-speed signal processing, while the microcontroller handles higher-level system control and management.
* Embedded Control Systems: The device is ideal for applications requiring both control logic and real-time processing, such as robotics, motor control, and industrial automation systems.
* Consumer Electronics: The integration of programmable logic and an MCU allows for complex device control in consumer products, such as handheld devices, home appliances, and gaming systems.
* Automotive: With its low power consumption and wide operating temperature range, the device is suitable for automotive applications, including vehicle diagnostics, control systems, and infotainment.
* Sensor Systems: The AT94K05AL-25AQI can interface directly with a wide range of sensors and processing units, making it a great fit for sensor-based applications like environmental monitoring or industrial sensors.

Conclusion

The Microchip Technology AT94K05AL-25AQI is a highly versatile, integrated device that combines FPGA logic with an 8-bit microcontroller in a single, compact package. Its low power consumption, flexibility, and reprogrammability make it an excellent choice for embedded applications that require both control functionality and custom logic design. Whether used in industrial control, communication, or consumer electronics, this device offers a powerful, space-efficient solution for designers seeking an integrated approach to embedded systems.
AT94K05AL-25AQI Compare Parts
  • AT94K05AL-25AQI vs AT94S40AL-25DGI
  • AT94K05AL-25AQI vs AT94S40AL-25DGC
  • AT94K05AL-25AQI vs AT94S40AL-25BQI
  • AT94K05AL-25AQI vs AT94S40AL-25BQC
  • AT94K05AL-25AQI vs AT94S10AL-25DGI
  • AT94K05AL-25AQI vs AT94S10AL-25DGC
  • AT94K05AL-25AQI vs AT94S10AL-25BQU
  • AT94K05AL-25AQI vs AT94S10AL-25BQI
  • AT94K05AL-25AQI vs AT94S10AL-25BQC
  • AT94K05AL-25AQI vs AT94S05AL-25DGI
  • AT94K05AL-25AQI vs AT94S05AL-25DGC
  • AT94K05AL-25AQI vs AT94S05AL-25BQU
  • AT94K05AL-25AQI vs AT94K40AL-25DQU
  • AT94K05AL-25AQI vs AT94K40AL-25DQU
  • AT94K05AL-25AQI vs AT94K40AL-25DQI
  • AT94K05AL-25AQI vs AT94K40AL-25DQC
  • AT94K05AL-25AQI vs AT94K40AL-25BQU
  • AT94K05AL-25AQI vs AT94K40AL-25BQI
  • AT94K05AL-25AQI vs AT94K40AL-25BQC
  • AT94K05AL-25AQI vs AT94K10AL-25DQU
  • AT94K05AL-25AQI vs AT94K10AL-25DQU
  • AT94K05AL-25AQI vs AT94K10AL-25DQI
  • AT94K05AL-25AQI vs AT94K10AL-25DQC
  • AT94K05AL-25AQI vs AT94K10AL-25BQU
  • AT94K05AL-25AQI vs AT94K10AL-25BQI
  • AT94K05AL-25AQI vs AT94K10AL-25BQC
  • AT94K05AL-25AQI vs AT94K10AL-25AQI
  • AT94K05AL-25AQI vs AT94K10AL-25AQC
  • AT94K05AL-25AQI vs AT94K10AL-25AJI
  • AT94K05AL-25AQI vs AT94K10AL-25AJC
  • AT94K05AL-25AQI vs AT94K05AL-25DQI
  • AT94K05AL-25AQI vs AT94K05AL-25DQC
  • AT94K05AL-25AQI vs AT94K05AL-25BQU
  • AT94K05AL-25AQI vs AT94K05AL-25BQI
  • AT94K05AL-25AQI vs AT94K05AL-25BQC
  • AT94K05AL-25AQI vs AT94K05AL-25AQU
  • AT94K05AL-25AQI vs AT94K05AL-25AQC
  • AT94K05AL-25AQI vs AT94K05AL-25AJI
  • AT94K05AL-25AQI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.