IQS360-0-QFR
IQS360-0-QFR
Obsolete
Description:  IC TRACKPAD CTLR 12CH 4X3 32QFN
Manufacturer:  Azoteq
History Price: Obsolete
In Stock: 33600
IQS360-0-QFR Specification
Specification
Part No
IQS360-0-QFR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Azoteq
Series
IQ Switch, ProxSense
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
12
LED Driver Channels
Up to 12
Interface
I2C
Resolution
-
Voltage - Supply
1.8V ~ 3.6V
Current - Supply
10mA
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFR (5x5)
IQS360-0-QFR Related Parts
IQS127D-00000-TSR
IQS127D-00000-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS127D-00002-TSR
IQS127D-00002-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS127D-00008-TSR
IQS127D-00008-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS127D-00200-TSR
IQS127D-00200-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS128-00000-TSR
IQS128-00000-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR DY
IQS128-00100-TSR
IQS128-00100-TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR DY
IQS133-00000-MSR
IQS133-00000-MSR
Azoteq
3 CH. CAPACITIVE TOUCH SENSOR WI
IQS211A-00000000-TSR
IQS211A-00000000-TSR
Azoteq
1 CH. CAPACITIVE PROXIMITY/TOUCH
IQS211B00000000DNR
IQS211B00000000DNR
Azoteq
1 CH CAPACITIVE SENSOR WITH ACTI
IQS213A-00000000-MSR
IQS213A-00000000-MSR
Azoteq
3 CH. CAPACITIVE TOUCH SENSOR WI
IQS227AS00000000TSR
IQS227AS00000000TSR
Azoteq
1 CH. CAPACITIVE TOUCH SENSOR WI
IQS227B-00000000-TSR
IQS227B-00000000-TSR
Azoteq
IC PROX TOUCH SENSOR 1CH TSOT23-
IQS360-0-QFR Compare Parts
  • IQS360-0-QFR vs IQS7222A001QNR
  • IQS360-0-QFR vs IQS7222A001CSR
  • IQS360-0-QFR vs IQS7211A101QNR
  • IQS360-0-QFR vs IQS680-100-DNR
  • IQS360-0-QFR vs IQS6210U9R
  • IQS360-0-QFR vs IQS620A-1-DNR
  • IQS360-0-QFR vs IQS620A-0-DNR
  • IQS360-0-QFR vs IQS620-0-DNR
  • IQS360-0-QFR vs IQS572-BL-QNR
  • IQS360-0-QFR vs IQS550-BL-QNR
  • IQS360-0-QFR vs IQS525-BL-QNR
  • IQS360-0-QFR vs IQS360A-0-QFR
  • IQS360-0-QFR vs IQS333-0-QFR
  • IQS360-0-QFR vs IQS323001CSR
  • IQS360-0-QFR vs IQS316-0-QFR
  • IQS360-0-QFR vs IQS266-0-QNR
  • IQS360-0-QFR vs IQS263B-0-MSR
  • IQS360-0-QFR vs IQS263B-0-DNR
  • IQS360-0-QFR vs IQS263A-0-DNR
  • IQS360-0-QFR vs IQS263-0-MSR
  • IQS360-0-QFR vs IQS232-00000000-SOR
  • IQS360-0-QFR vs IQS231B00000000TSR
  • IQS360-0-QFR vs IQS231B-00000000-DFR
  • IQS360-0-QFR vs IQS231A-00004000-TSR
  • IQS360-0-QFR vs IQS231A-00004000-DNR
  • IQS360-0-QFR vs IQS231A-00000000-TSR
  • IQS360-0-QFR vs IQS231A-00000000-DNR
  • IQS360-0-QFR vs IQS229-00085000-DNR
  • IQS360-0-QFR vs IQS228B00000000DNR
  • IQS360-0-QFR vs IQS228B-00000000-TSR
  • IQS360-0-QFR vs IQS228AS-00000000-TSR
  • IQS360-0-QFR vs IQS227D00000000DNR
  • IQS360-0-QFR vs IQS227D-00000000-DNR
  • IQS360-0-QFR vs IQS227B00000000DNR
  • IQS360-0-QFR vs IQS227B-00000000-TSR
  • IQS360-0-QFR vs IQS227AS00000000TSR
  • IQS360-0-QFR vs IQS213A-00000000-MSR
  • IQS360-0-QFR vs IQS211B00000000DNR
  • IQS360-0-QFR vs IQS211A-00000000-TSR
  • IQS360-0-QFR vs IQS133-00000-MSR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.