☰
BCM3228
BCM3228
Obsolete
Description:  IC TELECOM INTERFACE
Manufacturer:  Broadcom
Datasheet:   BCM3228 Datasheet
History Price: Obsolete
In Stock: 24320
BCM3228 Specification
Specification
Part No
BCM3228
Category
Interface - Telecom
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
C-DOCSIS MAC Chip
Interface
SFI
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM3228 PDF Datasheet
BCM3228 Related Parts
BCM8705BIFBG
BCM8705BIFBG
Broadcom
IC TELECOM INTERFACE 10 GIGABIT
BCM1103KPBG
BCM1103KPBG
Broadcom
IP PHONE CHIP
BCM1104KPBG
BCM1104KPBG
Broadcom
IP PHONE CHIP
BCM11107KFBG
BCM11107KFBG
Broadcom
IP PHONE CHIP
BCM11109KFBG
BCM11109KFBG
Broadcom
IP PHONE CHIP
BCM11125IFEBG
BCM11125IFEBG
Broadcom
MAP/AP-ONLY
BCM11131IFEBG
BCM11131IFEBG
Broadcom
MAP/AP-ONLY
BCM11170KFBG
BCM11170KFBG
Broadcom
IP PHONE CHIP
BCM11188KFBG
BCM11188KFBG
Broadcom
IP PHONE CHIP
BCM11189KFBG
BCM11189KFBG
Broadcom
IP PHONE CHIP
BCM11193KFBG
BCM11193KFBG
Broadcom
IP PHONE CHIP
BCM11194KFBG
BCM11194KFBG
Broadcom
IC ETHERNET IP PHONE CHIP
BCM3228 Compare Parts
  • BCM3228 vs BCM957414N4140C
  • BCM3228 vs BCM89883B1BFBG
  • BCM3228 vs BCM89882B1BFBG
  • BCM3228 vs BCM88753B0KFSBLG
  • BCM3228 vs BCM88753B0KFSBG
  • BCM3228 vs BCM88752KFSBG
  • BCM3228 vs BCM88750B0KFSBLG
  • BCM3228 vs BCM88732B2KFSBLG
  • BCM3228 vs BCM88664LA0KFSBG
  • BCM3228 vs BCM88664A0KFSBLG
  • BCM3228 vs BCM88664A0KFSBG
  • BCM3228 vs BCM88661A0KFSBLG
  • BCM3228 vs BCM88661A0KFSBG
  • BCM3228 vs BCM88660A0KFSBLG
  • BCM3228 vs BCM88660A0KFSBG
  • BCM3228 vs BCM88660A0KFSB
  • BCM3228 vs BCM88652B1KFSBWG
  • BCM3228 vs BCM88562A0KFSBLG
  • BCM3228 vs BCM88562A0KFSBG
  • BCM3228 vs BCM88560A0KFSBLG
  • BCM3228 vs BCM88560A0KFSBG
  • BCM3228 vs BCM88552B1KFSBLG
  • BCM3228 vs BCM88474CB0KFSBG
  • BCM3228 vs BCM88460A0KFSBLG
  • BCM3228 vs BCM88460A0KFSBG
  • BCM3228 vs BCM88460A0IFSBLG
  • BCM3228 vs BCM88460A0IFSBG
  • BCM3228 vs BCM88440B0KSFBLG
  • BCM3228 vs BCM88440B0KFSBG
  • BCM3228 vs BCM88361A0KFSBLG
  • BCM3228 vs BCM88361A0KFSBG
  • BCM3228 vs BCM88361A0IFSBLG
  • BCM3228 vs BCM88361A0IFSBG
  • BCM3228 vs BCM88360A0KFSBLG
  • BCM3228 vs BCM88360A0KFSBG
  • BCM3228 vs BCM88360A0IFSBLG
  • BCM3228 vs BCM88360A0IFSBG
  • BCM3228 vs BCM88312BB0KF12G
  • BCM3228 vs BCM88130B0KFSBG
  • BCM3228 vs BCM88060B0KFSBG
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.