Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Broadcom BCM5221A4KPTG
BCM5221A4KPTG
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1
Manufacturer:
Broadcom
Datasheet:
BCM5221A4KPTG Datasheet
History Price: $15.21000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BCM5221A4KPTG Specification
Specification
Part No
BCM5221A4KPTG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Ethernet
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.5V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM5221A4KPTG PDF Datasheet
BCM5221A4KPTG Datasheet
Click and Download: BCM5221A4KPTG Datasheet
BCM5221A4KPTG Related Parts
BCM5221A4KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241XA1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5248UA4KQMG
Broadcom
IC TRANSCEIVER 1/1 128QFP
BCM54282C1KFBG
Broadcom
CU QSGMII OCTAL GPHY
BCM54285C1KFBG
Broadcom
COMBO QSGMII OCTAL GPHY
BCM54610C1IMLG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KFBG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KMLG
Broadcom
SINGLE GIGABIT PHY
BCM5221A4KPTG Compare Parts
BCM5221A4KPTG vs BCM89501BBQLEGT
BCM5221A4KPTG vs BCM89501BBQLEG
BCM5221A4KPTG vs BCM89200BBQLEG
BCM5221A4KPTG vs BCM84892MA0KFSBG
BCM5221A4KPTG vs BCM84892MA0IFSBG
BCM5221A4KPTG vs BCM84892B0KFSBG
BCM5221A4KPTG vs BCM84891MA0KFSBG
BCM5221A4KPTG vs BCM84891LMA0KFEBG
BCM5221A4KPTG vs BCM84891LB0KFEBG
BCM5221A4KPTG vs BCM84891LB0IFEBG
BCM5221A4KPTG vs BCM84891B0KFSBG
BCM5221A4KPTG vs BCM84886B0KFEBG
BCM5221A4KPTG vs BCM84886B0IFEBG
BCM5221A4KPTG vs BCM84881B0KFSBG
BCM5221A4KPTG vs BCM6302KMLGT
BCM5221A4KPTG vs BCM6302KMLG
BCM5221A4KPTG vs BCM5482SHEA2KFBG
BCM5221A4KPTG vs BCM5482SHEA2IFBG
BCM5221A4KPTG vs BCM5482SHEA2IFB
BCM5221A4KPTG vs BCM5482SHA2KFBG
BCM5221A4KPTG vs BCM5482SHA2KFB
BCM5221A4KPTG vs BCM5482SHA2IFBG
BCM5221A4KPTG vs BCM5482SHA2IFB
BCM5221A4KPTG vs BCM5482SHA1KFBG
BCM5221A4KPTG vs BCM5482SHA1KFB
BCM5221A4KPTG vs BCM5482SEA2KFBG
BCM5221A4KPTG vs BCM5482SEA2IFBG
BCM5221A4KPTG vs BCM5482SEA2IFB
BCM5221A4KPTG vs BCM5482SA2KFBG
BCM5221A4KPTG vs BCM5482SA2KFB
BCM5221A4KPTG vs BCM5482SA2IFBG
BCM5221A4KPTG vs BCM5482SA2IFB
BCM5221A4KPTG vs BCM5482SA1KFBG
BCM5221A4KPTG vs BCM5482SA1IFBG
BCM5221A4KPTG vs BCM5482SA1IFB
BCM5221A4KPTG vs BCM5482A2KFBG
BCM5221A4KPTG vs BCM54811SA2IFBG
BCM5221A4KPTG vs BCM5464SA1KRBG
BCM5221A4KPTG vs BCM5464SA1IRBG
BCM5221A4KPTG vs BCM5461SA3KFBG
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.