BCM54285C1KFBG
BCM54285C1KFBG
Active
Description:  COMBO QSGMII OCTAL GPHY
Manufacturer:  Broadcom
History Price: $76.40000
In Stock: 40400
BCM54285C1KFBG Specification
Specification
Part No
BCM54285C1KFBG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM54285C1KFBG Related Parts
BCM5221A4KMLG
BCM5221A4KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5221A4KPTG
BCM5221A4KPTG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLG
BCM5241A1IMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLGT
BCM5241A1IMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLG
BCM5241A1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLGT
BCM5241A1KMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241XA1KMLG
BCM5241XA1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5248UA4KQMG
BCM5248UA4KQMG
Broadcom
IC TRANSCEIVER 1/1 128QFP
BCM54282C1KFBG
BCM54282C1KFBG
Broadcom
CU QSGMII OCTAL GPHY
BCM54610C1IMLG
BCM54610C1IMLG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KFBG
BCM54610C1KFBG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KMLG
BCM54610C1KMLG
Broadcom
SINGLE GIGABIT PHY
BCM54285C1KFBG Compare Parts
  • BCM54285C1KFBG vs BCM89501BBQLEGT
  • BCM54285C1KFBG vs BCM89501BBQLEG
  • BCM54285C1KFBG vs BCM89200BBQLEG
  • BCM54285C1KFBG vs BCM84892MA0KFSBG
  • BCM54285C1KFBG vs BCM84892MA0IFSBG
  • BCM54285C1KFBG vs BCM84892B0KFSBG
  • BCM54285C1KFBG vs BCM84891MA0KFSBG
  • BCM54285C1KFBG vs BCM84891LMA0KFEBG
  • BCM54285C1KFBG vs BCM84891LB0KFEBG
  • BCM54285C1KFBG vs BCM84891LB0IFEBG
  • BCM54285C1KFBG vs BCM84891B0KFSBG
  • BCM54285C1KFBG vs BCM84886B0KFEBG
  • BCM54285C1KFBG vs BCM84886B0IFEBG
  • BCM54285C1KFBG vs BCM84881B0KFSBG
  • BCM54285C1KFBG vs BCM6302KMLGT
  • BCM54285C1KFBG vs BCM6302KMLG
  • BCM54285C1KFBG vs BCM5482SHEA2KFBG
  • BCM54285C1KFBG vs BCM5482SHEA2IFBG
  • BCM54285C1KFBG vs BCM5482SHEA2IFB
  • BCM54285C1KFBG vs BCM5482SHA2KFBG
  • BCM54285C1KFBG vs BCM5482SHA2KFB
  • BCM54285C1KFBG vs BCM5482SHA2IFBG
  • BCM54285C1KFBG vs BCM5482SHA2IFB
  • BCM54285C1KFBG vs BCM5482SHA1KFBG
  • BCM54285C1KFBG vs BCM5482SHA1KFB
  • BCM54285C1KFBG vs BCM5482SEA2KFBG
  • BCM54285C1KFBG vs BCM5482SEA2IFBG
  • BCM54285C1KFBG vs BCM5482SEA2IFB
  • BCM54285C1KFBG vs BCM5482SA2KFBG
  • BCM54285C1KFBG vs BCM5482SA2KFB
  • BCM54285C1KFBG vs BCM5482SA2IFBG
  • BCM54285C1KFBG vs BCM5482SA2IFB
  • BCM54285C1KFBG vs BCM5482SA1KFBG
  • BCM54285C1KFBG vs BCM5482SA1IFBG
  • BCM54285C1KFBG vs BCM5482SA1IFB
  • BCM54285C1KFBG vs BCM5482A2KFBG
  • BCM54285C1KFBG vs BCM54811SA2IFBG
  • BCM54285C1KFBG vs BCM5464SA1KRBG
  • BCM54285C1KFBG vs BCM5464SA1IRBG
  • BCM54285C1KFBG vs BCM5461SA3KFBG
  • BCM54285C1KFBG FAQ
    Q1: What is the BCM54285C1KFBG from Broadcom?
    A1: The BCM54285C1KFBG is a Gigabit Ethernet transceiver, designed for high-speed networking applications, offering advanced performance and low power consumption.

    Q2: What is the maximum data rate supported by the BCM54285C1KFBG?
    A2: The BCM54285C1KFBG supports data rates up to 1Gbps, making it suitable for Gigabit Ethernet applications.

    Q3: What type of interface does the BCM54285C1KFBG provide?
    A3: The BCM54285C1KFBG features a MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for easy integration with various Ethernet devices.

    Q4: What are the primary applications for the BCM54285C1KFBG?
    A4: The BCM54285C1KFBG is commonly used in networking equipment like switches, routers, and network interface cards (NICs), as well as in embedded systems requiring high-speed Ethernet connectivity.

    Q5: Does the BCM54285C1KFBG support full-duplex communication?
    A5: Yes, the BCM54285C1KFBG supports both full-duplex and half-duplex communication, providing flexible operation modes for different networking scenarios.

    Q6: What power supply voltage does the BCM54285C1KFBG require?
    A6: The BCM54285C1KFBG operates with a 3.3V power supply, ensuring compatibility with a wide range of devices and systems.

    Q7: What is the power consumption of the BCM54285C1KFBG?
    A7: The BCM54285C1KFBG is designed to consume low power, making it an energy-efficient choice for high-performance Ethernet applications.

    Q8: Does the BCM54285C1KFBG have built-in power-saving features?
    A8: Yes, the BCM54285C1KFBG includes several power-saving features, such as low-power idle modes and automatic power-down, to enhance energy efficiency during inactive periods.

    Q9: What is the operating temperature range of the BCM54285C1KFBG?
    A9: The BCM54285C1KFBG operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments.

    Q10: What type of Ethernet standards does the BCM54285C1KFBG comply with?
    A10: The BCM54285C1KFBG complies with IEEE 802.3 standards, including 10BASE-T, 100BASE-TX, and 1000BASE-T for Ethernet communication.

    Q11: What is the package type for the BCM54285C1KFBG?
    A11: The BCM54285C1KFBG comes in a compact QFN (Quad Flat No-lead) package, which is ideal for space-constrained designs and surface-mount applications.

    Q12: Can the BCM54285C1KFBG be used in 1000BASE-T Ethernet networks?
    A12: Yes, the BCM54285C1KFBG is specifically designed to support 1000BASE-T, allowing for Gigabit Ethernet networking over twisted-pair cables.

    Q13: Does the BCM54285C1KFBG support autonegotiation?
    A13: Yes, the BCM54285C1KFBG supports autonegotiation, allowing it to automatically determine the best communication mode (e.g., speed and duplex) with connected devices.

    Q14: What is the maximum transmission distance of the BCM54285C1KFBG?
    A14: The BCM54285C1KFBG supports Ethernet transmission over twisted-pair cables up to 100 meters, in compliance with standard Ethernet specifications.

    Q15: Does the BCM54285C1KFBG provide any error detection features?
    A15: Yes, the BCM54285C1KFBG includes error detection features such as CRC (Cyclic Redundancy Check) to ensure reliable data transmission.

    Q16: Is the BCM54285C1KFBG compatible with Gigabit Ethernet switches?
    A16: Yes, the BCM54285C1KFBG is fully compatible with Gigabit Ethernet switches and can be used in a variety of high-speed networking setups.

    Q17: What is the maximum link speed supported by the BCM54285C1KFBG?
    A17: The BCM54285C1KFBG supports a maximum link speed of 1Gbps, making it suitable for Gigabit Ethernet applications.

    Q18: Does the BCM54285C1KFBG have any built-in diagnostic features?
    A18: Yes, the BCM54285C1KFBG offers built-in diagnostics, including features for link status monitoring, error reporting, and performance metrics.

    Q19: Is the BCM54285C1KFBG suitable for PoE (Power over Ethernet) applications?
    A19: The BCM54285C1KFBG is primarily designed for standard Ethernet applications and does not provide PoE functionality itself. However, it can be used in PoE-enabled systems where power is delivered through the Ethernet cable.

    Q20: Can the BCM54285C1KFBG be used in automotive Ethernet systems?
    A20: Yes, the BCM54285C1KFBG is suitable for use in automotive Ethernet systems, offering reliable high-speed communication in automotive networking applications.
    Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.