Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Broadcom HCPL-7800A-300E
HCPL-7800A-300E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:
Broadcom
Datasheet:
HCPL-7800A-300E Datasheet
History Price: $12.40000
In Stock: 1040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-7800A-300E Specification
Specification
Part No
HCPL-7800A-300E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
500 nA
Voltage - Input Offset
300 μV
Current - Supply
10.9mA
Current - Output / Channel
16 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
HCPL-7800A-300E Related Parts
HCPL-7510
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7800A-300E Compare Parts
HCPL-7800A-300E vs HCPL-7851#200
HCPL-7800A-300E vs HCPL-7851
HCPL-7800A-300E vs HCPL-7850#300
HCPL-7800A-300E vs HCPL-7850#200
HCPL-7800A-300E vs HCPL-7850
HCPL-7800A-300E vs HCPL-7840-560E
HCPL-7800A-300E vs HCPL-7840-500E
HCPL-7800A-300E vs HCPL-7840-360E
HCPL-7800A-300E vs HCPL-7840-300E
HCPL-7800A-300E vs HCPL-7840-060E
HCPL-7800A-300E vs HCPL-7840-000E
HCPL-7800A-300E vs HCPL-7840#560
HCPL-7800A-300E vs HCPL-7840#500
HCPL-7800A-300E vs HCPL-7840#360
HCPL-7800A-300E vs HCPL-7840#300
HCPL-7800A-300E vs HCPL-7840
HCPL-7800A-300E vs HCPL-7800A-500E
HCPL-7800A-300E vs HCPL-7800A-000E
HCPL-7800A-300E vs HCPL-7800A#500
HCPL-7800A-300E vs HCPL-7800A#300
HCPL-7800A-300E vs HCPL-7800A
HCPL-7800A-300E vs HCPL-7800-500E
HCPL-7800A-300E vs HCPL-7800-300E
HCPL-7800A-300E vs HCPL-7800-000E
HCPL-7800A-300E vs HCPL-7800#500
HCPL-7800A-300E vs HCPL-7800#300
HCPL-7800A-300E vs HCPL-7800
HCPL-7800A-300E vs HCPL-7520-560E
HCPL-7800A-300E vs HCPL-7520-560
HCPL-7800A-300E vs HCPL-7520-500E
HCPL-7800A-300E vs HCPL-7520-360E
HCPL-7800A-300E vs HCPL-7520-360
HCPL-7800A-300E vs HCPL-7520-300E
HCPL-7800A-300E vs HCPL-7520-300
HCPL-7800A-300E vs HCPL-7520-060E
HCPL-7800A-300E vs HCPL-7520-000E
HCPL-7800A-300E vs HCPL-7520
HCPL-7800A-300E vs HCPL-7510-560E
HCPL-7800A-300E vs HCPL-7510-560
HCPL-7800A-300E vs HCPL-7510-500E
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet