HCPL-7850#200
HCPL-7850#200
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
History Price: $164.44333
In Stock: 34800
HCPL-7850#200 Specification
Specification
Part No
HCPL-7850#200
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
Differential
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
570 nA
Voltage - Input Offset
600 μV
Current - Supply
10.7mA
Current - Output / Channel
11 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7850#200 Related Parts
HCPL-7510
HCPL-7510
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-000E
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7850#200 Compare Parts
  • HCPL-7850#200 vs HCPL-7851#200
  • HCPL-7850#200 vs HCPL-7851
  • HCPL-7850#200 vs HCPL-7850#300
  • HCPL-7850#200 vs HCPL-7850
  • HCPL-7850#200 vs HCPL-7840-560E
  • HCPL-7850#200 vs HCPL-7840-500E
  • HCPL-7850#200 vs HCPL-7840-360E
  • HCPL-7850#200 vs HCPL-7840-300E
  • HCPL-7850#200 vs HCPL-7840-060E
  • HCPL-7850#200 vs HCPL-7840-000E
  • HCPL-7850#200 vs HCPL-7840#560
  • HCPL-7850#200 vs HCPL-7840#500
  • HCPL-7850#200 vs HCPL-7840#360
  • HCPL-7850#200 vs HCPL-7840#300
  • HCPL-7850#200 vs HCPL-7840
  • HCPL-7850#200 vs HCPL-7800A-500E
  • HCPL-7850#200 vs HCPL-7800A-300E
  • HCPL-7850#200 vs HCPL-7800A-000E
  • HCPL-7850#200 vs HCPL-7800A#500
  • HCPL-7850#200 vs HCPL-7800A#300
  • HCPL-7850#200 vs HCPL-7800A
  • HCPL-7850#200 vs HCPL-7800-500E
  • HCPL-7850#200 vs HCPL-7800-300E
  • HCPL-7850#200 vs HCPL-7800-000E
  • HCPL-7850#200 vs HCPL-7800#500
  • HCPL-7850#200 vs HCPL-7800#300
  • HCPL-7850#200 vs HCPL-7800
  • HCPL-7850#200 vs HCPL-7520-560E
  • HCPL-7850#200 vs HCPL-7520-560
  • HCPL-7850#200 vs HCPL-7520-500E
  • HCPL-7850#200 vs HCPL-7520-360E
  • HCPL-7850#200 vs HCPL-7520-360
  • HCPL-7850#200 vs HCPL-7520-300E
  • HCPL-7850#200 vs HCPL-7520-300
  • HCPL-7850#200 vs HCPL-7520-060E
  • HCPL-7850#200 vs HCPL-7520-000E
  • HCPL-7850#200 vs HCPL-7520
  • HCPL-7850#200 vs HCPL-7510-560E
  • HCPL-7850#200 vs HCPL-7510-560
  • HCPL-7850#200 vs HCPL-7510-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.