PEX8717-CA80BC G
PEX8717-CA80BC G
Active
Description:  IC PCI EXPRESS SWITCH 324FCBGA
Manufacturer:  Broadcom
History Price: $132.64000
In Stock: 9200
PEX8717-CA80BC G Specification
Specification
Part No
PEX8717-CA80BC G
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Broadcom
Series
ExpressLane
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PCI Express?
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Configurable
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
324-FCBGA (19x19)
PEX8717-CA80BC G Related Parts
PEX8533-AA25BI G
PEX8533-AA25BI G
Broadcom
IC PCI EXPRESS SWITCH 680BGA
PEX8603-AB-T RDK
PEX8603-AB-T RDK
Broadcom
IC PCI EXPRESS SWITCH
PEX8603-AB50NI G
PEX8603-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8604-BA50BC G
PEX8604-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8604-BA50BI G
PEX8604-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8605-AB50NI G
PEX8605-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8605-AB50TQI G
PEX8605-AB50TQI G
Broadcom
IC PCI EXPRESS SWITCH 128TQFP
PEX8606-BA50BC G
PEX8606-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8606-BA50BI G
PEX8606-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8609-BA50BC G
PEX8609-BA50BC G
Broadcom
PEX8609-BA50BC G
PEX8609-BA50BI G
PEX8609-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8613-BA50BC G
PEX8613-BA50BC G
Broadcom
PEX8613-BA50BC G
PEX8717-CA80BC G Description
The Broadcom PEX8717-CA80BC G is a high-performance PCI Express (PCIe) switch designed to enhance the connectivity and scalability of PCIe-based systems. This device is particularly suitable for applications in data centers, enterprise storage, networking, and high-performance computing environments. The PEX8717 is known for its advanced features, flexibility, and ability to support a wide range of PCIe configurations.

## Key Features:

1. PCIe Switch Architecture: The PEX8717 is a 17-port PCIe switch that supports PCIe 3.0, providing high bandwidth and low latency for data transfer. This architecture allows multiple devices to communicate simultaneously, improving overall system performance.

2. Port Configuration: The switch features 17 configurable ports, which can be used to connect various PCIe devices, such as graphics cards, storage controllers, and network interface cards. The flexibility in port configuration allows for customized system designs based on specific application requirements.

3. High Bandwidth: With support for PCIe 3.0, the PEX8717 can deliver up to 8 GT/s (gigatransfers per second) per lane, resulting in a total bandwidth of up to 128 Gbps when fully utilized. This high bandwidth is essential for applications that require fast data transfer rates.

4. Advanced Power Management: The device includes advanced power management features that help reduce power consumption during operation. This is particularly important in data center environments where energy efficiency is a key consideration.

5. Flexible Lane Configuration: The PEX8717 supports flexible lane configurations, allowing users to allocate lanes based on their specific needs. This feature enables optimal performance for different types of devices connected to the switch.

6. Error Reporting and Handling: The switch includes comprehensive error reporting and handling capabilities, which help ensure reliable operation and facilitate troubleshooting in complex systems.

7. Integrated Clock Generation: The PEX8717 features integrated clock generation, simplifying the design and reducing the number of external components required in the system.

8. Hot-Plug Support: The device supports hot-plug functionality, allowing users to add or remove PCIe devices without shutting down the system. This feature enhances system flexibility and uptime.

9. Temperature Range: The PEX8717 operates effectively over a wide temperature range, typically from 0°C to 85°C, making it suitable for various environments, including industrial and commercial applications.

## Specifications:

- Device Type: PCI Express Switch
- Number of Ports: 17
- PCIe Version: PCIe 3.0
- Data Rate: Up to 8 GT/s per lane
- Total Bandwidth: Up to 128 Gbps
- Power Supply Voltage: 3.3V
- Operating Temperature Range: 0°C to 85°C
- Package Type: 80-pin LQFP (Low-Profile Quad Flat Package)

## Applications:

The Broadcom PEX8717-CA80BC G is suitable for a wide range of applications, including:

- Data Centers: Used in high-performance servers and storage systems to enhance connectivity and scalability.
- Enterprise Storage: Ideal for connecting multiple storage devices in RAID configurations and other storage solutions.
- Networking: Employed in network switches and routers to improve data throughput and connectivity.
- High-Performance Computing: Suitable for applications requiring fast data transfer rates, such as scientific computing and simulations.

## Conclusion:

The Broadcom PEX8717-CA80BC G is a versatile and high-performance PCIe switch that provides essential connectivity and scalability for modern computing systems. With its advanced features, including high bandwidth, flexible lane configuration, and power management capabilities, the PEX8717 is an excellent choice for engineers and designers looking to enhance the performance and reliability of their PCIe-based applications. Whether in data centers, enterprise storage, or high-performance computing environments, the PEX8717 continues to be a preferred solution for optimizing PCIe connectivity.
PEX8717-CA80BC G Compare Parts
  • PEX8717-CA80BC G vs PEX8764-AB80BI G
  • PEX8717-CA80BC G vs PEX8749-CA80BC G
  • PEX8717-CA80BC G vs PEX8748-CA80BC G
  • PEX8717-CA80BC G vs PEX8747-CA80BC G
  • PEX8717-CA80BC G vs PEX8733-CA80BC G
  • PEX8717-CA80BC G vs PEX8732-CA80BC G
  • PEX8717-CA80BC G vs PEX8725-CA80BC G
  • PEX8717-CA80BC G vs PEX8724-CA80BC G
  • PEX8717-CA80BC G vs PEX8718-AB80BI G
  • PEX8717-CA80BC G vs PEX8716-CA80BC G
  • PEX8717-CA80BC G vs PEX8714-AB80BI G
  • PEX8717-CA80BC G vs PEX8713-CA80BC G
  • PEX8717-CA80BC G vs PEX8712-CA80BC G
  • PEX8717-CA80BC G vs PEX8696-AA50RBC G
  • PEX8717-CA80BC G vs PEX8696-AA50RBC F
  • PEX8717-CA80BC G vs PEX8680-AA50RBC G
  • PEX8717-CA80BC G vs PEX8680-AA50RBC F
  • PEX8717-CA80BC G vs PEX8664-AA50RBC G
  • PEX8717-CA80BC G vs PEX8664-AA50RBC F
  • PEX8717-CA80BC G vs PEX8649-AA50RBC G
  • PEX8717-CA80BC G vs PEX8648-BB50RBI G
  • PEX8717-CA80BC G vs PEX8648-BB50RBC G
  • PEX8717-CA80BC G vs PEX8648-BB50RBC F
  • PEX8717-CA80BC G vs PEX8636-AA50RBC G
  • PEX8717-CA80BC G vs PEX8632-BB50RBC G
  • PEX8717-CA80BC G vs PEX8632-BB50RBC F
  • PEX8717-CA80BC G vs PEX8624-BB50RBI G
  • PEX8717-CA80BC G vs PEX8624-BB50RBC G
  • PEX8717-CA80BC G vs PEX8624-BB50RBC F
  • PEX8717-CA80BC G vs PEX8618-BA50BC G
  • PEX8717-CA80BC G vs PEX8617-BA50BC G
  • PEX8717-CA80BC G vs PEX8616-BB50RBC G
  • PEX8717-CA80BC G vs PEX8616-BB50RBC F
  • PEX8717-CA80BC G vs PEX8615-BA50BI G
  • PEX8717-CA80BC G vs PEX8615-BA50BC G
  • PEX8717-CA80BC G vs PEX8614-BA50BC G
  • PEX8717-CA80BC G vs PEX8613-BA50BC G
  • PEX8717-CA80BC G vs PEX8609-BA50BI G
  • PEX8717-CA80BC G vs PEX8609-BA50BC G
  • PEX8717-CA80BC G vs PEX8606-BA50BI G
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.