Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Broadcom PEX8796-AB80BI G
PEX8796-AB80BI G
Active
Interface - Analog Switches - Special Purpose
Description:
PCI INT IC MULT-RT GEN 3 SW
Manufacturer:
Broadcom
Datasheet:
PEX8796-AB80BI G Datasheet
History Price: $485.47000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEX8796-AB80BI G Specification
Specification
Part No
PEX8796-AB80BI G
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Broadcom
Series
ExpressLane
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PCI Express?
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
1156-FBGA (35x35)
PEX8796-AB80BI G Related Parts
PEX8533-AA25BI G
Broadcom
IC PCI EXPRESS SWITCH 680BGA
PEX8603-AB-T RDK
Broadcom
IC PCI EXPRESS SWITCH
PEX8603-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8604-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8604-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8605-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8605-AB50TQI G
Broadcom
IC PCI EXPRESS SWITCH 128TQFP
PEX8606-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8606-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8609-BA50BC G
Broadcom
PEX8609-BA50BC G
PEX8609-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8613-BA50BC G
Broadcom
PEX8613-BA50BC G
PEX8796-AB80BI G Compare Parts
PEX8796-AB80BI G vs PEX8749-CA80BC G
PEX8796-AB80BI G vs PEX8748-CA80BC G
PEX8796-AB80BI G vs PEX8747-CA80BC G
PEX8796-AB80BI G vs PEX8733-CA80BC G
PEX8796-AB80BI G vs PEX8732-CA80BC G
PEX8796-AB80BI G vs PEX8725-CA80BC G
PEX8796-AB80BI G vs PEX8724-CA80BC G
PEX8796-AB80BI G vs PEX8718-AB80BI G
PEX8796-AB80BI G vs PEX8717-CA80BC G
PEX8796-AB80BI G vs PEX8716-CA80BC G
PEX8796-AB80BI G vs PEX8714-AB80BI G
PEX8796-AB80BI G vs PEX8713-CA80BC G
PEX8796-AB80BI G vs PEX8712-CA80BC G
PEX8796-AB80BI G vs PEX8696-AA50RBC G
PEX8796-AB80BI G vs PEX8696-AA50RBC F
PEX8796-AB80BI G vs PEX8680-AA50RBC G
PEX8796-AB80BI G vs PEX8680-AA50RBC F
PEX8796-AB80BI G vs PEX8664-AA50RBC G
PEX8796-AB80BI G vs PEX8664-AA50RBC F
PEX8796-AB80BI G vs PEX8649-AA50RBC G
PEX8796-AB80BI G vs PEX8648-BB50RBI G
PEX8796-AB80BI G vs PEX8648-BB50RBC G
PEX8796-AB80BI G vs PEX8648-BB50RBC F
PEX8796-AB80BI G vs PEX8636-AA50RBC G
PEX8796-AB80BI G vs PEX8632-BB50RBC G
PEX8796-AB80BI G vs PEX8632-BB50RBC F
PEX8796-AB80BI G vs PEX8624-BB50RBI G
PEX8796-AB80BI G vs PEX8624-BB50RBC G
PEX8796-AB80BI G vs PEX8624-BB50RBC F
PEX8796-AB80BI G vs PEX8618-BA50BC G
PEX8796-AB80BI G vs PEX8617-BA50BC G
PEX8796-AB80BI G vs PEX8616-BB50RBC G
PEX8796-AB80BI G vs PEX8616-BB50RBC F
PEX8796-AB80BI G vs PEX8615-BA50BI G
PEX8796-AB80BI G vs PEX8615-BA50BC G
PEX8796-AB80BI G vs PEX8614-BA50BC G
PEX8796-AB80BI G vs PEX8613-BA50BC G
PEX8796-AB80BI G vs PEX8609-BA50BI G
PEX8796-AB80BI G vs PEX8609-BA50BC G
PEX8796-AB80BI G vs PEX8606-BA50BI G
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.