AFE5851IRGCT
AFE5851IRGCT
Active
Description:  IC AFE 16 CHAN 12BIT 64VQFN
Manufacturer:  Texas Instruments
History Price: $117.80000
In Stock: 11600
AFE5851IRGCT Specification
Specification
Part No
AFE5851IRGCT
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
16
Power (Watts)
633 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (9x9)
AFE5851IRGCT Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5851IRGCT Description

## Overview of Texas Instruments AFE5851IRGCT

The Texas Instruments AFE5851IRGCT is a highly integrated analog front end (AFE) designed for high-performance ultrasound and medical imaging applications. It combines multiple components into a single chip, making it ideal for systems that require efficient signal processing with minimal power consumption. The AFE5851 provides advanced features such as low noise, high dynamic range, and programmable gain, enabling precise and detailed imaging.

## Key Features

1. Integrated Functionality: The AFE5851 integrates multiple functions including analog-to-digital conversion, programmable gain amplifiers (PGAs), and a digital signal processing interface.

2. High Dynamic Range: Designed with a dynamic range of up to 100 dB, the AFE5851 can handle a wide range of input signals, making it suitable for various imaging applications.

3. Low Noise Operation: The device achieves a low noise figure (NF) and excellent signal-to-noise ratio (SNR), which are critical for capturing weak signals in ultrasound applications.

4. Programmable Gain Amplifier (PGA): The built-in PGA provides adjustable gain settings (up to 42 dB), allowing for optimal signal conditioning based on the application requirements.

5. Multi-channel Support: The AFE5851 supports multiple channels, enabling simultaneous data acquisition from different sources, enhancing the system’s capability for complex imaging tasks.

6. Flexible Sampling Rates: The chip can operate at varying sampling rates, providing flexibility in design to meet specific application needs.

7. Advanced Digital Interface: It supports a high-speed LVDS digital output interface, facilitating seamless communication with digital signal processors (DSPs) or microcontrollers.

8. Temperature Range: Rated for operation between -40°C to +85°C, the AFE5851 is suitable for a wide array of environmental conditions.

## Specifications

Here are the detailed specifications of the Texas Instruments AFE5851IRGCT:

- Supply Voltage:
- VDD (Analog): 3.3 V ±10%
- VIO (Digital): 1.8 V to 3.3 V

- Channel Count:
- 1 to 8 channels (configurable)

- Input Dynamic Range:
- Up to 100 dB

- Input Signal Bandwidth:
- Up to 40 MHz

- Programmable Gain:
- Gain settings: 0 dB to 42 dB (in 6 dB steps)

- Signal-to-Noise Ratio (SNR):
- Typically 80 dB (at maximum gain)

- Noise Figure (NF):
- < 4 dB (typical)

- Analog-to-Digital Conversion:
- Resolution: 14 bits
- Sampling Rate: Up to 65 MSPS

- Digital Output Interface:
- LVDS (Low Voltage Differential Signaling)

- Power Consumption:
- Typical: < 500 mW (all channels active)

- Operating Temperature Range:
- -40°C to +85°C

- Package Type:
- 64-pin HTQFP (7 mm x 7 mm)

## Applications

The AFE5851IRGCT is well-suited for a variety of applications, including:

- Ultrasound Imaging: Utilized in both diagnostic and therapeutic ultrasound systems, allowing for high-quality image capture and processing.

- Medical Devices: Suitable for a range of medical imaging modalities beyond ultrasound, such as echocardiography and vascular imaging.

- Industrial Testing Equipment: Can be employed in non-destructive testing (NDT) applications where high-resolution imaging is required.

- Research and Development: Ideal for researchers in biomedical fields requiring advanced imaging capabilities for experimentation and innovation.

## Conclusion

The Texas Instruments AFE5851IRGCT is a powerful and versatile analog front end designed for high-performance ultrasound and imaging applications. Its combination of low noise, high dynamic range, and integrated features makes it an exceptional choice for modern medical imaging systems. By offering programmability and multi-channel support, it provides designers with the flexibility needed to create sophisticated imaging solutions. For further details, including application notes and reference designs, refer to the official Texas Instruments website.
AFE5851IRGCT Compare Parts
  • AFE5851IRGCT vs AFE7685IABJ
  • AFE5851IRGCT vs AFE7684IABJ
  • AFE5851IRGCT vs AFE7683IABJ
  • AFE5851IRGCT vs AFE7681IABJ
  • AFE5851IRGCT vs AFE7500DAAZ
  • AFE5851IRGCT vs AFE7444IALK
  • AFE5851IRGCT vs AFE7444IABJ
  • AFE5851IRGCT vs AFE7422IALK
  • AFE5851IRGCT vs AFE7422IABJ
  • AFE5851IRGCT vs AFE7225IRGCT
  • AFE5851IRGCT vs AFE7225IRGCR
  • AFE5851IRGCT vs AFE7225IRGC25
  • AFE5851IRGCT vs AFE7222IRGCT
  • AFE5851IRGCT vs AFE7222IRGCR
  • AFE5851IRGCT vs AFE7222IRGC25
  • AFE5851IRGCT vs AFE58JD32ZBV
  • AFE5851IRGCT vs AFE58JD28ZAV
  • AFE5851IRGCT vs AFE58JD18ZBV
  • AFE5851IRGCT vs AFE58JD16ZAV
  • AFE5851IRGCT vs AFE5851IRGCR
  • AFE5851IRGCT vs AFE5832ZBV
  • AFE5851IRGCT vs AFE5828ZAV
  • AFE5851IRGCT vs AFE5818ZBV
  • AFE5851IRGCT vs AFE5816ZAV
  • AFE5851IRGCT vs AFE5812ZCF
  • AFE5851IRGCT vs AFE5809ZCF
  • AFE5851IRGCT vs AFE5808ZCF
  • AFE5851IRGCT vs AFE5808AZCF
  • AFE5851IRGCT vs AFE5807ZCF
  • AFE5851IRGCT vs AFE5805ZCF
  • AFE5851IRGCT vs AFE5804ZCF
  • AFE5851IRGCT vs AFE5803ZCF
  • AFE5851IRGCT vs AFE5801IRGCT
  • AFE5851IRGCT vs AFE5801IRGCR
  • AFE5851IRGCT vs AFE5401TRGCTQ1
  • AFE5851IRGCT vs AFE5401TRGCRQ1
  • AFE5851IRGCT vs AFE49I30YZT
  • AFE5851IRGCT vs AFE49I30YZR
  • AFE5851IRGCT vs AFE4950YBGT
  • AFE5851IRGCT vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads