☰
THCV241A
THCV241A
Active
Description:  IC SERIALIZER V-BY-ONE HS
Manufacturer:  THine Solutions
Datasheet:   THCV241A Datasheet
History Price: $6.97500
In Stock: 30000
THCV241A Specification
Specification
Part No
THCV241A
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine V-by-One
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
4Gbps
Input Type
CMOS
Output Type
V-by-One?HS
Number of Inputs
6
Number of Outputs
2
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
THCV241A Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV241A Description
The THine Solutions THCV241A is a high-performance video interface chip designed to facilitate the transmission of high-definition video signals over a single differential pair. This device is particularly well-suited for applications in automotive, industrial, and consumer electronics, where reliable and efficient video transmission is essential.

## Key Features:

1. High-Definition Video Support: The THCV241A supports various high-definition video formats, including 1080p at 60 frames per second (fps). This capability ensures that it can handle the demands of modern video applications, providing clear and detailed images.

2. Single Differential Pair Transmission: Utilizing a single differential pair for data transmission significantly reduces the complexity of wiring and connections. This feature simplifies the design of the overall system and minimizes the potential for signal degradation.

3. Low Power Consumption: The THCV241A is designed with power efficiency in mind, operating at low power levels. This makes it an ideal choice for battery-operated devices and applications where energy consumption is a critical concern.

4. Robust Error Correction: The chip incorporates advanced error correction mechanisms that enhance the reliability of video transmission. This ensures that the data received is accurate and minimizes the risk of corruption during transmission.

5. Wide Operating Temperature Range: The THCV241A is engineered to operate effectively in a wide temperature range, making it suitable for use in harsh environments, such as automotive applications where temperature fluctuations are common.

6. Versatile Input Formats: The chip supports various input formats, including RGB and YCbCr, providing flexibility in terms of compatibility with different video sources.

## Specifications:

- Video Input Formats: Supports multiple input formats, including RGB and YCbCr, allowing for compatibility with a wide range of video sources.
- Output Resolution: Capable of outputting resolutions up to 1080p (1920x1080) at 60 fps, ensuring high-quality video playback.
- Data Rate: The THCV241A can handle data rates of up to 1.5 Gbps, which is essential for smooth video transmission with minimal latency.
- Power Supply Voltage: Typically operates at a supply voltage of 3.3V, contributing to its low power consumption profile.
- Package Type: Available in a compact package, which is advantageous for applications with space constraints.
- Operating Temperature Range: Designed to function within a temperature range of -40°C to +85°C, making it suitable for automotive and industrial applications.

## Applications:

- Automotive Displays: The THCV241A is ideal for use in automotive infotainment systems, dashboard displays, and rear-seat entertainment systems, where high-quality video output is crucial.
- Industrial Equipment: It can be utilized in industrial monitors and control systems that require reliable video transmission in demanding environments.
- Consumer Electronics: Suitable for televisions, projectors, and other consumer devices that demand high-definition video quality.

## Conclusion:

The THine Solutions THCV241A is a versatile and efficient video interface chip that meets the rigorous demands of modern video applications. With its support for high-definition video, low power consumption, and robust design, it is an excellent choice for engineers and designers looking to implement high-quality video transmission in their products. Whether in automotive, industrial, or consumer electronics, the THCV241A stands out as a reliable solution for high-performance video applications, ensuring that users experience clear and detailed video output.
THCV241A Compare Parts
  • THCV241A vs THCV2911B
  • THCV241A vs THCV2911A-B
  • THCV241A vs THCV2911A
  • THCV241A vs THCV245A
  • THCV241A vs THCV244A-B
  • THCV241A vs THCV243-B
  • THCV241A vs THCV243
  • THCV241A vs THCV242A-P-B
  • THCV241A vs THCV242A-B
  • THCV241A vs THCV242A
  • THCV241A vs THCV242-B
  • THCV241A vs THCV241A-P-B
  • THCV241A vs THCV241A-P
  • THCV241A vs THCV241A-B
  • THCV241A vs THCV236-Q-B
  • THCV241A vs THCV236-Q
  • THCV241A vs THCV236-B
  • THCV241A vs THCV236
  • THCV241A vs THCV235-Q-B
  • THCV241A vs THCV235-Q
  • THCV241A vs THCV235-B
  • THCV241A vs THCV235
  • THCV241A vs THCV234-B
  • THCV241A vs THCV234
  • THCV241A vs THCV233-B
  • THCV241A vs THCV233
  • THCV241A vs THCV231-Q-B
  • THCV241A vs THCV231-Q
  • THCV241A vs THCV231-B
  • THCV241A vs THCV231
  • THCV241A vs THCV226-B
  • THCV241A vs THCV226
  • THCV241A vs THCV220-B
  • THCV241A vs THCV220
  • THCV241A vs THCV219-B
  • THCV241A vs THCV219
  • THCV241A vs THCV218-B
  • THCV241A vs THCV218
  • THCV241A vs THCV217-B
  • THCV241A vs THCV217
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much