CS3511-CNZ
CS3511-CNZ
Obsolete
Description:  IC AMP CLASS D STER 11.8W 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS3511-CNZ Datasheet
History Price: Obsolete
In Stock: 11600
CS3511-CNZ Specification
Specification
Part No
CS3511-CNZ
Category
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
11.8W x 2 @ 6Ohm
Voltage - Supply
8.5V ~ 13.2V
Features
Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
32-QFN (6x6)
Package / Case
32-VQFN Exposed Pad
CS3511-CNZ PDF Datasheet
CS3511-CNZ Related Parts
CS3511-CNZR
CS3511-CNZR
Cirrus Logic
IC AMP CLASS D STER 11.8W 32QFN
CS35L00-CNZ
CS35L00-CNZ
Cirrus Logic
IC AMP CLASS D MONO 2.83W 10DFN
CS35L00-CNZR
CS35L00-CNZR
Cirrus Logic
IC AMP CLASS D MONO 2.83W 10DFN
CS35L01-CWZR
CS35L01-CWZR
Cirrus Logic
IC AMP CLASS D MONO 3W 9WLCSP
CS35L03-CWZR
CS35L03-CWZR
Cirrus Logic
IC AMP CLASS D MONO 3W 9WLCSP
CS35L32-CWZR
CS35L32-CWZR
Cirrus Logic
IC AMP CLASS D MONO 1.7W 30WLCSP
CS35L34-CWZR
CS35L34-CWZR
Cirrus Logic
IC AMP MONO CLASS D 42WLCSP
CS35L37-CWZR
CS35L37-CWZR
Cirrus Logic
IC-12V MNO CLASSD AMP DIG BST CO
CS35L41-CWZR
CS35L41-CWZR
Cirrus Logic
GM-BOOSTED MONOCLSDAMPWDSP SPEAK
CS35L41B-CWZR
CS35L41B-CWZR
Cirrus Logic
GM-BOOSTED MONOCLSDAMPWDSP SPEAK
CS35L41L-CWZR
CS35L41L-CWZR
Cirrus Logic
IC AUD AMP 11A BOOST FOR MOBILE
CS35L45-CWZR
CS35L45-CWZR
Cirrus Logic
15-V BOOSTED MONO CLASS D AMPLIF
CS3511-CNZ Compare Parts
  • CS3511-CNZ vs CS35L01-CWZR
  • CS3511-CNZ vs CS35L00-CNZR
  • CS3511-CNZ vs CS35L00-CNZ
  • CS3511-CNZ vs CS3511-CNZR
  • CS3511-CNZ vs CS35L45-CWZR
  • CS3511-CNZ vs CS35L41L-CWZR
  • CS3511-CNZ vs CS35L41B-CWZR
  • CS3511-CNZ vs CS35L41-CWZR
  • CS3511-CNZ vs CS35L37-CWZR
  • CS3511-CNZ vs CS35L34-CWZR
  • CS3511-CNZ vs CS35L32-CWZR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!