CS35L41-CWZR
CS35L41-CWZR
Active
Description:  GM-BOOSTED MONOCLSDAMPWDSP SPEAK
Manufacturer:  Cirrus Logic
History Price: $3.69000
In Stock: 9200
CS35L41-CWZR Specification
Specification
Part No
CS35L41-CWZR
Category
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
5.3W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
30-WLCSP (2.61x2.21)
Package / Case
30-UFBGA, WLCSP
CS35L41-CWZR Related Parts
CS3511-CNZ
CS3511-CNZ
Cirrus Logic
IC AMP CLASS D STER 11.8W 32QFN
CS3511-CNZR
CS3511-CNZR
Cirrus Logic
IC AMP CLASS D STER 11.8W 32QFN
CS35L00-CNZ
CS35L00-CNZ
Cirrus Logic
IC AMP CLASS D MONO 2.83W 10DFN
CS35L00-CNZR
CS35L00-CNZR
Cirrus Logic
IC AMP CLASS D MONO 2.83W 10DFN
CS35L01-CWZR
CS35L01-CWZR
Cirrus Logic
IC AMP CLASS D MONO 3W 9WLCSP
CS35L03-CWZR
CS35L03-CWZR
Cirrus Logic
IC AMP CLASS D MONO 3W 9WLCSP
CS35L32-CWZR
CS35L32-CWZR
Cirrus Logic
IC AMP CLASS D MONO 1.7W 30WLCSP
CS35L34-CWZR
CS35L34-CWZR
Cirrus Logic
IC AMP MONO CLASS D 42WLCSP
CS35L37-CWZR
CS35L37-CWZR
Cirrus Logic
IC-12V MNO CLASSD AMP DIG BST CO
CS35L41B-CWZR
CS35L41B-CWZR
Cirrus Logic
GM-BOOSTED MONOCLSDAMPWDSP SPEAK
CS35L41L-CWZR
CS35L41L-CWZR
Cirrus Logic
IC AUD AMP 11A BOOST FOR MOBILE
CS35L45-CWZR
CS35L45-CWZR
Cirrus Logic
15-V BOOSTED MONO CLASS D AMPLIF
CS35L41-CWZR Description
The Cirrus Logic CS35L41-CWZR is a highly integrated Class D audio amplifier designed for portable and battery-powered applications. This device is particularly well-suited for use in smartphones, tablets, and other consumer electronics where high-quality audio output and power efficiency are critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The CS35L41-CWZR is a mono Class D audio amplifier that delivers high output power while maintaining low distortion and high efficiency. It is designed to drive speakers directly, making it an ideal choice for applications that require compact size and minimal power consumption.

## Key Specifications

1. Output Power:
- Rated Output Power: The CS35L41 can deliver up to 5.5 W of output power into a 4-ohm load with a power supply voltage of 5 V, making it suitable for driving small speakers in portable devices.

2. Efficiency:
- Efficiency Rating: The amplifier boasts high efficiency, typically around 90% or higher, which helps to extend battery life in portable applications by minimizing heat generation and power loss.

3. Supply Voltage:
- Operating Voltage Range: The device operates within a supply voltage range of 2.5 V to 5.5 V, providing flexibility for various battery configurations.

4. Audio Performance:
- Total Harmonic Distortion (THD): The CS35L41 features low THD, typically less than 0.1% at rated output power, ensuring high-quality audio reproduction.
- Signal-to-Noise Ratio (SNR): The amplifier has a high SNR, typically around 100 dB, which contributes to clear audio playback with minimal background noise.

5. Integrated Features:
- Digital Signal Processing (DSP): The CS35L41 includes built-in DSP capabilities for advanced audio processing, such as equalization and dynamic range control, enhancing the overall audio experience.
- Protection Features: The device incorporates various protection mechanisms, including over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation in various conditions.

6. Package Type:
- Package: The CS35L41-CWZR is available in a compact 32-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained designs and facilitates easy integration into printed circuit boards (PCBs).

7. Thermal Performance:
- Thermal Management: The amplifier is designed to operate efficiently with minimal heat generation, which is crucial for maintaining performance in compact devices.

8. Control Interface:
- I2C Interface: The CS35L41 supports an I2C control interface, allowing for easy configuration and control of various amplifier settings, including volume control and audio processing features.

## Applications

The Cirrus Logic CS35L41-CWZR is suitable for a wide range of applications, including:

- Smartphones and Tablets: Ideal for driving speaker systems in mobile devices, providing high-quality audio output while conserving battery life.
- Portable Speakers: Used in Bluetooth and portable speakers where compact size and efficiency are essential.
- Wearable Devices: Suitable for smartwatches and other wearable technology that require high-quality audio in a small form factor.
- Televisions and Monitors: Employed in flat-panel TVs and computer monitors for enhanced audio performance without the need for external amplifiers.

## Conclusion

The Cirrus Logic CS35L41-CWZR is a powerful and efficient Class D audio amplifier that offers high output power, low distortion, and advanced audio processing capabilities. Its compact design and robust performance make it an excellent choice for a variety of portable and battery-powered applications. With its combination of features and specifications, the CS35L41-CWZR is well-suited for engineers looking to implement high-quality audio solutions in their designs.
CS35L41-CWZR Compare Parts
  • CS35L41-CWZR vs CS35L01-CWZR
  • CS35L41-CWZR vs CS35L00-CNZR
  • CS35L41-CWZR vs CS35L00-CNZ
  • CS35L41-CWZR vs CS3511-CNZR
  • CS35L41-CWZR vs CS3511-CNZ
  • CS35L41-CWZR vs CS35L45-CWZR
  • CS35L41-CWZR vs CS35L41L-CWZR
  • CS35L41-CWZR vs CS35L41B-CWZR
  • CS35L41-CWZR vs CS35L37-CWZR
  • CS35L41-CWZR vs CS35L34-CWZR
  • CS35L41-CWZR vs CS35L32-CWZR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!