CS47L35-CWZR
CS47L35-CWZR
Active
Description:  IC LOW PRW AUDIO HUB
Manufacturer:  Cirrus Logic
History Price: $15.72000
In Stock: 31600
CS47L35-CWZR Specification
Specification
Part No
CS47L35-CWZR
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Interface
I2C, SLIMbus, SPI
Clock Rate
450 MIPS
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
3.6V
Voltage - Core
1.26V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
101-UFBGA, WLCSP
Supplier Device Package
101-WLCSP (4.56x3.65)
CS47L35-CWZR Related Parts
CS47024C-CQZ
CS47024C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47028C-CQZ
CS47028C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47048C-CQZ
CS47048C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47048C-DQZ
CS47048C-DQZ
Cirrus Logic
IC AUD SOC 32BIT 4CH 100LQFP
CS47048C-DQZR
CS47048C-DQZR
Cirrus Logic
IC AUD SOC 32BIT 4CH 100LQFP
CS47L85-CWZR
CS47L85-CWZR
Cirrus Logic
IC - LOW PWR AUDIO DSP FOR SMART
CS47L90-CWZR
CS47L90-CWZR
Cirrus Logic
IC LOW PRW AUDIO HUB
CS48520-CQZ
CS48520-CQZ
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48QFP
CS48520-CQZR
CS48520-CQZR
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48520-DQZ
CS48520-DQZ
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48520-DQZR
CS48520-DQZR
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48540-CQZ
CS48540-CQZ
Cirrus Logic
IC DSP HP 32BIT 8CH I/O 48QFP
CS47L35-CWZR Description
The Cirrus Logic CS47L35-CWZR is a highly integrated audio codec designed for mobile and portable applications, particularly in smartphones, tablets, and other consumer electronics. This device is known for its advanced audio processing capabilities, low power consumption, and high-quality audio performance, making it an ideal choice for modern audio applications.

## Overview

The CS47L35-CWZR is a low-power, high-performance audio codec that combines digital-to-analog conversion (DAC), analog-to-digital conversion (ADC), and various audio processing features in a single chip. It is designed to deliver superior audio quality while maintaining low power consumption, which is crucial for battery-operated devices. The codec supports a wide range of audio formats and provides flexible audio routing options, making it suitable for various applications.

## Key Specifications

1. Audio Performance:
- DAC Performance:
- Resolution: 24-bit
- Sampling Rate: Up to 192 kHz
- Dynamic Range: 100 dB (A-weighted)
- Total Harmonic Distortion + Noise (THD+N): -90 dB
- ADC Performance:
- Resolution: 24-bit
- Sampling Rate: Up to 192 kHz
- Dynamic Range: 100 dB (A-weighted)
- THD+N: -90 dB

2. Power Supply:
- Supply Voltage: 1.8V to 3.6V
- Power Consumption: Typically 20 mW in playback mode; less than 1 µA in power-down mode

3. Audio Interfaces:
- Digital Audio Interface: Supports I2S and PCM formats
- Input Data Formats: 16, 24-bit data

4. Microphone Interface:
- Integrated microphone bias
- Supports both differential and single-ended microphone inputs

5. Headphone Amplifier:
- Integrated headphone driver with adjustable gain
- Output power: Up to 30 mW per channel into 16 ohms

6. Line Outputs:
- Differential line outputs for external amplifiers
- Programmable output levels

7. Control Interface:
- I2C control interface for configuration and control
- Supports multiple device addressing

8. Package:
- Available in a compact 32-pin QFN package (5mm x 5mm)

## Features

- High-Quality Audio Processing: The CS47L35-CWZR is designed to deliver high-fidelity audio playback and recording, ensuring an exceptional listening experience.
- Low Power Consumption: The codec is optimized for low power operation, making it suitable for portable devices where battery life is critical.
- Flexible Audio Routing: The codec allows for flexible audio routing and mixing, enabling designers to create customized audio paths for various applications.
- Integrated Features: The inclusion of a headphone amplifier and microphone interface reduces the need for additional external components, simplifying the design process.
- Robust Digital Processing: The codec supports advanced digital signal processing (DSP) features, including equalization and audio effects, enhancing the overall audio experience.

## Applications

The Cirrus Logic CS47L35-CWZR is ideal for a variety of applications, including:

- Smartphones and Tablets: Providing high-quality audio playback and recording capabilities.
- Wearable Devices: Its low power consumption makes it suitable for smartwatches and fitness trackers.
- Portable Speakers: Enhancing audio performance in compact speaker designs.
- Consumer Electronics: Used in TVs, soundbars, and other home audio equipment.

## Conclusion

The Cirrus Logic CS47L35-CWZR is a versatile and high-performance audio codec that meets the demands of modern audio applications. With its combination of low power consumption, high audio quality, and integrated features, it is an excellent choice for designers looking to enhance the audio capabilities of their products. Whether in mobile devices or consumer electronics, the CS47L35-CWZR delivers exceptional audio performance and flexibility, making it a preferred choice for audio engineers and designers alike.
CS47L35-CWZR Compare Parts
  • CS47L35-CWZR vs CS497024-CVZR
  • CS47L35-CWZR vs CS497024-CVZ
  • CS47L35-CWZR vs CS497014-CVZ
  • CS47L35-CWZR vs CS496122-IQZR
  • CS47L35-CWZR vs CS496122-IQZ
  • CS47L35-CWZR vs CS496122-CQZR
  • CS47L35-CWZR vs CS496122-CQZ
  • CS47L35-CWZR vs CS496112-IQZR
  • CS47L35-CWZR vs CS496112-IQZ
  • CS47L35-CWZR vs CS496112-CQZR
  • CS47L35-CWZR vs CS496112-CQZ
  • CS47L35-CWZR vs CS496102-CQZR
  • CS47L35-CWZR vs CS496102-CQZ
  • CS47L35-CWZR vs CS495313-CVZR
  • CS47L35-CWZR vs CS495313-CVZ
  • CS47L35-CWZR vs CS495303-CVZR
  • CS47L35-CWZR vs CS495303-CVZ
  • CS47L35-CWZR vs CS48L32-CWZR
  • CS47L35-CWZR vs CS48L32-CNZR
  • CS47L35-CWZR vs CS48L32-CNZ
  • CS47L35-CWZR vs CS48L11-CNZR
  • CS47L35-CWZR vs CS48L11-CNZ
  • CS47L35-CWZR vs CS48L10-CWZR
  • CS47L35-CWZR vs CS48L10-CNZR
  • CS47L35-CWZR vs CS48L10-CNZ
  • CS47L35-CWZR vs CS48DV2B-DQZR
  • CS47L35-CWZR vs CS48DV2B-CQZR
  • CS47L35-CWZR vs CS48DV2A-DQZR
  • CS47L35-CWZR vs CS48DV2A-DQZ
  • CS47L35-CWZR vs CS48DV2A-CQZR
  • CS47L35-CWZR vs CS48DV2A-CQZ
  • CS47L35-CWZR vs CS48560-DQZR
  • CS47L35-CWZR vs CS48560-DQZ
  • CS47L35-CWZR vs CS48560-CQZR
  • CS47L35-CWZR vs CS48560-CQZ
  • CS47L35-CWZR vs CS48540-DQZR
  • CS47L35-CWZR vs CS48540-DQZ
  • CS47L35-CWZR vs CS48540-CQZR
  • CS47L35-CWZR vs CS48540-CQZ
  • CS47L35-CWZR vs CS48520-DQZR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!