CS47L85-CWZR
CS47L85-CWZR
Obsolete
Description:  IC - LOW PWR AUDIO DSP FOR SMART
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 14400
CS47L85-CWZR Specification
Specification
Part No
CS47L85-CWZR
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Codec
Interface
I2C, SLIMbus, SPI
Clock Rate
900MIPS
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
1.2V, 1.8V, 3.6V
Voltage - Core
1.20V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-UFBGA, WLCSP
Supplier Device Package
176-WCSP (5.86x5.96)
CS47L85-CWZR PDF Datasheet
CS47L85-CWZR Related Parts
CS47024C-CQZ
CS47024C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47028C-CQZ
CS47028C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47048C-CQZ
CS47048C-CQZ
Cirrus Logic
IC AUDIO SOC SGL 32BIT 100-LQFP
CS47048C-DQZ
CS47048C-DQZ
Cirrus Logic
IC AUD SOC 32BIT 4CH 100LQFP
CS47048C-DQZR
CS47048C-DQZR
Cirrus Logic
IC AUD SOC 32BIT 4CH 100LQFP
CS47L35-CWZR
CS47L35-CWZR
Cirrus Logic
IC LOW PRW AUDIO HUB
CS47L90-CWZR
CS47L90-CWZR
Cirrus Logic
IC LOW PRW AUDIO HUB
CS48520-CQZ
CS48520-CQZ
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48QFP
CS48520-CQZR
CS48520-CQZR
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48520-DQZ
CS48520-DQZ
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48520-DQZR
CS48520-DQZR
Cirrus Logic
IC DSP HP 32BIT 4CH I/O 48LQFP
CS48540-CQZ
CS48540-CQZ
Cirrus Logic
IC DSP HP 32BIT 8CH I/O 48QFP
CS47L85-CWZR Compare Parts
  • CS47L85-CWZR vs CS497024-CVZR
  • CS47L85-CWZR vs CS497024-CVZ
  • CS47L85-CWZR vs CS497014-CVZ
  • CS47L85-CWZR vs CS496122-IQZR
  • CS47L85-CWZR vs CS496122-IQZ
  • CS47L85-CWZR vs CS496122-CQZR
  • CS47L85-CWZR vs CS496122-CQZ
  • CS47L85-CWZR vs CS496112-IQZR
  • CS47L85-CWZR vs CS496112-IQZ
  • CS47L85-CWZR vs CS496112-CQZR
  • CS47L85-CWZR vs CS496112-CQZ
  • CS47L85-CWZR vs CS496102-CQZR
  • CS47L85-CWZR vs CS496102-CQZ
  • CS47L85-CWZR vs CS495313-CVZR
  • CS47L85-CWZR vs CS495313-CVZ
  • CS47L85-CWZR vs CS495303-CVZR
  • CS47L85-CWZR vs CS495303-CVZ
  • CS47L85-CWZR vs CS48L32-CWZR
  • CS47L85-CWZR vs CS48L32-CNZR
  • CS47L85-CWZR vs CS48L32-CNZ
  • CS47L85-CWZR vs CS48L11-CNZR
  • CS47L85-CWZR vs CS48L11-CNZ
  • CS47L85-CWZR vs CS48L10-CWZR
  • CS47L85-CWZR vs CS48L10-CNZR
  • CS47L85-CWZR vs CS48L10-CNZ
  • CS47L85-CWZR vs CS48DV2B-DQZR
  • CS47L85-CWZR vs CS48DV2B-CQZR
  • CS47L85-CWZR vs CS48DV2A-DQZR
  • CS47L85-CWZR vs CS48DV2A-DQZ
  • CS47L85-CWZR vs CS48DV2A-CQZR
  • CS47L85-CWZR vs CS48DV2A-CQZ
  • CS47L85-CWZR vs CS48560-DQZR
  • CS47L85-CWZR vs CS48560-DQZ
  • CS47L85-CWZR vs CS48560-CQZR
  • CS47L85-CWZR vs CS48560-CQZ
  • CS47L85-CWZR vs CS48540-DQZR
  • CS47L85-CWZR vs CS48540-DQZ
  • CS47L85-CWZR vs CS48540-CQZR
  • CS47L85-CWZR vs CS48540-CQZ
  • CS47L85-CWZR vs CS48520-DQZR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!