CMX639E2-TR1K
CMX639E2-TR1K
Active
Description:  CVSD VOICE CODEC
Manufacturer:  CML Microcircuits
History Price: $19.43000
In Stock: 0
CMX639E2-TR1K Specification
Specification
Part No
CMX639E2-TR1K
Category
Interface - CODECs
Manufacturer
CML Microcircuits
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Data Interface
-
Resolution (Bits)
-
Number of ADCs / DACs
-
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CMX639E2-TR1K PDF Datasheet
CMX639E2-TR1K Related Parts
CMX639D4
CMX639D4
CML Microcircuits
CVSD VOICE CODEC
CMX639E2
CMX639E2
CML Microcircuits
CVSD VOICE CODEC
CMX649D3
CMX649D3
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM)
CMX649E3
CMX649E3
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM)
CMX655DQ6-TR1K
CMX655DQ6-TR1K
CML Microcircuits
IC VOICE CODEC 16BIT 24VQFN
CMX655DQ6
CMX655DQ6
CML Microcircuits
LINEAR IC'S
CMX655DQ6-Y
CMX655DQ6-Y
CML Microcircuits
ULTRA-LOW POWER VOICE CODEC
CMX639E2-TR1K Compare Parts
  • CMX639E2-TR1K vs CMX649E3
  • CMX639E2-TR1K vs CMX649D3
  • CMX639E2-TR1K vs CMX639E2
  • CMX639E2-TR1K vs CMX639D4
  • CMX639E2-TR1K vs CMX655DQ6-Y
  • CMX639E2-TR1K vs CMX655DQ6
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.