5CSE-H4-3YA-RI
5CSE-H4-3YA-RI
Active
Description:  IC MOD CORTEX-A9 800MHZ 1GB 16MB
Manufacturer:  Critical Link
History Price: $627.01000
In Stock: 22800
5CSE-H4-3YA-RI Specification
Specification
Part No
5CSE-H4-3YA-RI
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, FPGA Core
Core Processor
ARM? Cortex?-A9, Cyclone V SX/SE
Co-Processor
NEON? SIMD
Speed
800MHz
Flash Size
16MB
RAM Size
1GB
Connector Type
Edge Connector
Size / Dimension
3.200" L x 1.500" W (82.00mm x 39.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
5CSE-H4-3YA-RI PDF Datasheet
5CSE-H4-3YA-RI Related Parts
5CSE-H4-3YA-RC
5CSE-H4-3YA-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 16MB
5CSE-L2-3Y8-RC
5CSE-L2-3Y8-RC
Critical Link
IC MOD CORTEX-A9 600MHZ 512MB
5CSX-H5-4YA-RC
5CSX-H5-4YA-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H5-4YA-RI
5CSX-H5-4YA-RI
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H6-42A-RC
5CSX-H6-42A-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1.25GB
5CSX-H6-42A-RI
5CSX-H6-42A-RI
Critical Link
IC MOD CORTEX-A9 800MHZ 1.25GB
5CSX-H6-4YA-RC
5CSX-H6-4YA-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H6-4YA-RI
5CSX-H6-4YA-RI
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H6-53B-RC
5CSX-H6-53B-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 512MB
5CSE-H4-3YA-RI Description
The Critical Link 5CSE-H4-3YA-RI is a highly integrated System on Module (SoM) designed for embedded applications that require robust processing capabilities, connectivity, and flexibility. This module is particularly well-suited for industrial, medical, and consumer electronics applications, where performance and reliability are critical.

## Overview

The 5CSE-H4-3YA-RI module is built around the Intel Cyclone V FPGA architecture, which provides a powerful combination of programmable logic and embedded processing capabilities. This SoM is designed to facilitate rapid development and deployment of complex embedded systems, allowing engineers to focus on application-specific features rather than low-level hardware design.

## Key Specifications

1. Processor:
- Intel Cyclone V FPGA (5CSEBA6U23C6N)
- Dual-core ARM Cortex-A9 processor

2. FPGA Logic Elements:
- Approximately 6,000 logic elements, providing ample resources for custom logic implementations.

3. Memory:
- 1 GB DDR3 SDRAM
- 16 MB Flash memory for boot and application storage

4. I/O Interfaces:
- Multiple GPIO pins
- SPI, I2C, UART, and CAN interfaces for communication with external devices
- USB 2.0 host and device support
- HDMI output for video applications

5. Power Supply:
- Operating voltage: 5V
- Power consumption: Typically around 2W, depending on the application load.

6. Operating Temperature Range:
- Industrial grade: -40°C to +85°C, suitable for harsh environments.

7. Form Factor:
- Compact design, typically in a 4" x 4" footprint, allowing for easy integration into various enclosures.

8. Development Support:
- Compatible with various development tools, including Intel Quartus Prime for FPGA design and ARM development tools for software development.

## Features

- High Performance: The combination of the Cyclone V FPGA and ARM Cortex-A9 processor allows for high-performance processing and real-time data handling, making it suitable for demanding applications.

- Flexibility: The FPGA architecture enables users to implement custom logic and processing algorithms, providing flexibility in design and functionality.

- Rich Connectivity: The module supports a wide range of communication interfaces, making it easy to connect to various peripherals and external devices.

- Robust Design: With an industrial-grade temperature range and reliable components, the 5CSE-H4-3YA-RI is designed to operate in challenging environments, ensuring long-term reliability.

- Rapid Development: The module is designed to accelerate the development process, allowing engineers to prototype and deploy applications quickly.

## Applications

The Critical Link 5CSE-H4-3YA-RI is suitable for a variety of applications, including:

- Industrial automation and control systems
- Medical devices and diagnostic equipment
- Robotics and automation
- Consumer electronics
- Telecommunications and networking equipment
- Video processing and imaging systems

## Conclusion

The Critical Link 5CSE-H4-3YA-RI is a powerful and versatile System on Module that meets the needs of modern embedded applications. With its combination of high-performance processing, flexible FPGA architecture, and robust connectivity options, it is an excellent choice for engineers and designers looking to implement advanced functionality in their products. The module%27s industrial-grade specifications and support for rapid development further enhance its appeal for a wide range of applications, making it a valuable component in the design of complex embedded systems.
5CSE-H4-3YA-RI Compare Parts
  • 5CSE-H4-3YA-RI vs 5CSX-H6-4YA-RI
  • 5CSE-H4-3YA-RI vs 5CSX-H6-4YA-RC
  • 5CSE-H4-3YA-RI vs 5CSX-H6-42A-RI
  • 5CSE-H4-3YA-RI vs 5CSX-H6-42A-RC
  • 5CSE-H4-3YA-RI vs 5CSX-H5-4YA-RI
  • 5CSE-H4-3YA-RI vs 5CSX-H5-4YA-RC
  • 5CSE-H4-3YA-RI vs 5CSE-L2-3Y8-RC
  • 5CSE-H4-3YA-RI vs 5CSE-H4-3YA-RC
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.