5CSX-H5-4YA-RI
5CSX-H5-4YA-RI
Active
Description:  IC MOD CORTEX-A9 800MHZ 1GB 32MB
Manufacturer:  Critical Link
History Price: $559.88000
In Stock: 22000
5CSX-H5-4YA-RI Specification
Specification
Part No
5CSX-H5-4YA-RI
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, FPGA Core
Core Processor
ARM? Cortex?-A9, Cyclone V SX/SE
Co-Processor
NEON? SIMD
Speed
800MHz
Flash Size
32MB
RAM Size
1GB
Connector Type
Edge Connector
Size / Dimension
3.200" L x 1.500" W (82.00mm x 39.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
5CSX-H5-4YA-RI PDF Datasheet
5CSX-H5-4YA-RI Related Parts
5CSE-H4-3YA-RC
5CSE-H4-3YA-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 16MB
5CSE-H4-3YA-RI
5CSE-H4-3YA-RI
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 16MB
5CSE-L2-3Y8-RC
5CSE-L2-3Y8-RC
Critical Link
IC MOD CORTEX-A9 600MHZ 512MB
5CSX-H5-4YA-RC
5CSX-H5-4YA-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H6-42A-RC
5CSX-H6-42A-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1.25GB
5CSX-H6-42A-RI
5CSX-H6-42A-RI
Critical Link
IC MOD CORTEX-A9 800MHZ 1.25GB
5CSX-H6-4YA-RC
5CSX-H6-4YA-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H6-4YA-RI
5CSX-H6-4YA-RI
Critical Link
IC MOD CORTEX-A9 800MHZ 1GB 32MB
5CSX-H6-53B-RC
5CSX-H6-53B-RC
Critical Link
IC MOD CORTEX-A9 800MHZ 512MB
5CSX-H5-4YA-RI Compare Parts
  • 5CSX-H5-4YA-RI vs 5CSX-H6-4YA-RI
  • 5CSX-H5-4YA-RI vs 5CSX-H6-4YA-RC
  • 5CSX-H5-4YA-RI vs 5CSX-H6-42A-RI
  • 5CSX-H5-4YA-RI vs 5CSX-H6-42A-RC
  • 5CSX-H5-4YA-RI vs 5CSX-H5-4YA-RC
  • 5CSX-H5-4YA-RI vs 5CSE-L2-3Y8-RC
  • 5CSX-H5-4YA-RI vs 5CSE-H4-3YA-RI
  • 5CSX-H5-4YA-RI vs 5CSE-H4-3YA-RC
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.