AA4003GTR-G1
AA4003GTR-G1
Obsolete
Description:  IC AMP AB STEREO 160MW 20TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 44000
AA4003GTR-G1 Specification
Specification
Part No
AA4003GTR-G1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-TSSOP-EP
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
AA4003GTR-G1 PDF Datasheet
AA4003GTR-G1 Related Parts
AA4003GTR-E1
AA4003GTR-E1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003MTR-E1
AA4003MTR-E1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4003MTR-G1
AA4003MTR-G1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4005GTR-E1
AA4005GTR-E1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4005GTR-G1
AA4005GTR-G1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4006GTR-E1
AA4006GTR-E1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4006GTR-G1
AA4006GTR-G1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4003GTR-G1 Description
Overview

The Diodes Inc AA4003GTR-G1 is a high-voltage fast-recovery rectifier diode designed for efficient power conversion and switching applications. It is commonly used in power supply circuits, inverters, and motor drives, where fast switching speed and high surge current handling are essential. The device’s robust construction and fast recovery characteristics enable it to minimize power losses and electromagnetic interference (EMI), improving the overall efficiency and reliability of electronic systems.

Key Features

* High Voltage Rating: The diode is rated for a repetitive peak reverse voltage of 400 V, making it suitable for high-voltage rectification tasks.
* Fast Recovery Time: It features a fast reverse recovery time, typically in the range of 150 nanoseconds, which reduces switching losses in high-frequency circuits.
* High Surge Current Capability: The AA4003GTR-G1 can handle surge currents up to 60 A, providing strong protection against transient overloads.
* Low Forward Voltage Drop: With a forward voltage drop typically around 1.3 V at rated current, it reduces power dissipation and improves energy efficiency.
* Glass Passivated Junction: Enhances reliability and stability, providing excellent resistance to environmental stresses.
* Automotive Grade Quality: The "-G1" suffix indicates compliance with automotive quality and reliability standards, suitable for use in demanding automotive environments.
* Surface-Mount Package: Packaged in a DO-201AD axial-lead glass passivated package, optimized for wave soldering and automated assembly.

Electrical Specifications

* Repetitive Peak Reverse Voltage (VRRM): 400 V
* Average Forward Current (IF(AV)): 4 A
* Surge Forward Current (IFSM): 60 A (8.3 ms single half sine-wave)
* Forward Voltage Drop (VF): Typically 1.3 V at 4 A
* Reverse Recovery Time (trr): Approximately 150 ns
* Maximum Reverse Current (IR): 10 μA at VRRM
* Junction Temperature Range: -65°C to +175°C
* Storage Temperature Range: -65°C to +175°C

Mechanical and Thermal Characteristics

* Package: DO-201AD axial lead package
* Lead Finish: Tin-plated copper leads for excellent solderability
* Thermal Resistance Junction to Ambient (RθJA): Approximately 35 °C/W
* Weight: Lightweight axial package suitable for automated insertion and wave soldering

Applications

The AA4003GTR-G1 is widely used in power electronics and automotive applications that require fast switching diodes with high voltage and current ratings. Typical uses include:

* Power Supplies: Rectification in AC-DC converters and switch-mode power supplies (SMPS).
* Motor Drives: Fast switching diodes for protection and rectification in DC and AC motor control circuits.
* Automotive Electronics: High-reliability rectifiers for onboard power systems and battery chargers.
* Inverters: High-frequency inverters and uninterruptible power supplies (UPS).
* Industrial Equipment: Power conversion and control systems requiring robust and fast diode switching.
* Renewable Energy Systems: Solar inverters and wind power converters benefiting from efficient rectification.

Advantages

* Fast recovery time reduces switching losses and improves circuit efficiency in high-frequency applications.
* High surge current capacity ensures durability against transient overloads and fault conditions.
* Automotive-grade qualification guarantees reliability under harsh environmental and electrical stress conditions.
* Low forward voltage drop minimizes power dissipation and thermal buildup.
* Robust glass passivated junction enhances long-term stability and performance.

Summary

The Diodes Inc AA4003GTR-G1 is a reliable, fast-recovery rectifier diode designed for demanding power electronics applications, especially in automotive and industrial fields. With its high voltage rating, excellent surge current capability, and fast switching characteristics, it provides efficient and durable performance in power supplies, motor drives, and inverter circuits. The device’s automotive-grade certification further ensures its suitability for use in critical, high-reliability environments. This diode offers designers an effective solution for enhancing system efficiency and robustness in high-voltage, fast-switching applications.
AA4003GTR-G1 Compare Parts
  • AA4003GTR-G1 vs AA4006GTR-E1
  • AA4003GTR-G1 vs AA4005GTR-G1
  • AA4003GTR-G1 vs AA4005GTR-E1
  • AA4003GTR-G1 vs AA4003MTR-G1
  • AA4003GTR-G1 vs AA4003MTR-E1
  • AA4003GTR-G1 vs AA4003GTR-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.