AA4006GTR-G1
AA4006GTR-G1
Obsolete
Description:  IC AMP CLSS AB STER 1.8W 24TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 42400
AA4006GTR-G1 Specification
Specification
Part No
AA4006GTR-G1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm; 2.3W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-TSSOP-EP
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
AA4006GTR-G1 PDF Datasheet
AA4006GTR-G1 Related Parts
AA4003GTR-E1
AA4003GTR-E1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003GTR-G1
AA4003GTR-G1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003MTR-E1
AA4003MTR-E1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4003MTR-G1
AA4003MTR-G1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4005GTR-E1
AA4005GTR-E1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4005GTR-G1
AA4005GTR-G1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4006GTR-E1
AA4006GTR-E1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4006GTR-G1 Compare Parts
  • AA4006GTR-G1 vs AA4005GTR-G1
  • AA4006GTR-G1 vs AA4005GTR-E1
  • AA4006GTR-G1 vs AA4003MTR-G1
  • AA4006GTR-G1 vs AA4003MTR-E1
  • AA4006GTR-G1 vs AA4003GTR-G1
  • AA4006GTR-G1 vs AA4003GTR-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.