PI74AVC+16268A
PI74AVC+16268A
Obsolete
Description:  IC RGSTRD BUS EXCHANGER 56TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 19200
PI74AVC+16268A Specification
Specification
Part No
PI74AVC+16268A
Category
Logic - Universal Bus Functions
Manufacturer
Diodes Inc
Series
74AVC+
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Registered Bus Exchanger
Number of Circuits
12 ~ 24-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
PI74AVC+16268A PDF Datasheet
PI74AVC+16268A Related Parts
PI74ALVCH162601A
PI74ALVCH162601A
Diodes Inc
IC UNIV BUS TXRX 18BIT 56TSSOP
PI74ALVCH16501A
PI74ALVCH16501A
Diodes Inc
IC UNIV BUS TXRX 18BIT 56TSSOP
PI74AVC+16836A
PI74AVC+16836A
Diodes Inc
IC UNIV BUS DVR 20BIT 56TSSOP
PI74AVC+16836AE
PI74AVC+16836AE
Diodes Inc
IC UNIV BUS DVR 20BIT 56TSSOP
PI74AVC16834A
PI74AVC16834A
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16834AEX
PI74AVC16834AEX
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16835A
PI74AVC16835A
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16835AE
PI74AVC16835AE
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16834KE
PI74AVC16834KE
Diodes Inc
IC UNIV BUS DVR 18BIT 56TVSOP
PI74AVC16835KE
PI74AVC16835KE
Diodes Inc
IC UNIV BUS DVR 18BIT 56TVSOP
PI74AVC+16268A Compare Parts
  • PI74AVC+16268A vs PI74AVC16835A
  • PI74AVC+16268A vs PI74AVC16834AEX
  • PI74AVC+16268A vs PI74AVC16834A
  • PI74AVC+16268A vs PI74AVC+16836AE
  • PI74AVC+16268A vs PI74AVC+16836A
  • PI74AVC+16268A vs PI74ALVCH16501A
  • PI74AVC+16268A vs PI74ALVCH162601A
  • PI74AVC+16268A vs PI74AVC16835KE
  • PI74AVC+16268A vs PI74AVC16834KE
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.