PI74AVC16834KE
PI74AVC16834KE
Obsolete
Description:  IC UNIV BUS DVR 18BIT 56TVSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 1200
PI74AVC16834KE Specification
Specification
Part No
PI74AVC16834KE
Category
Logic - Universal Bus Functions
Manufacturer
Diodes Inc
Series
74AVC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Driver
Number of Circuits
18-Bit
Current - Output High, Low
12mA, 12mA
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
56-TVSOP
PI74AVC16834KE PDF Datasheet
PI74AVC16834KE Related Parts
PI74ALVCH162601A
PI74ALVCH162601A
Diodes Inc
IC UNIV BUS TXRX 18BIT 56TSSOP
PI74ALVCH16501A
PI74ALVCH16501A
Diodes Inc
IC UNIV BUS TXRX 18BIT 56TSSOP
PI74AVC+16268A
PI74AVC+16268A
Diodes Inc
IC RGSTRD BUS EXCHANGER 56TSSOP
PI74AVC+16836A
PI74AVC+16836A
Diodes Inc
IC UNIV BUS DVR 20BIT 56TSSOP
PI74AVC+16836AE
PI74AVC+16836AE
Diodes Inc
IC UNIV BUS DVR 20BIT 56TSSOP
PI74AVC16834A
PI74AVC16834A
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16834AEX
PI74AVC16834AEX
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16835A
PI74AVC16835A
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16835AE
PI74AVC16835AE
Diodes Inc
IC UNIV BUS DVR 18BIT 56TSSOP
PI74AVC16835KE
PI74AVC16835KE
Diodes Inc
IC UNIV BUS DVR 18BIT 56TVSOP
PI74AVC16834KE Compare Parts
  • PI74AVC16834KE vs PI74AVC16835A
  • PI74AVC16834KE vs PI74AVC16834AEX
  • PI74AVC16834KE vs PI74AVC16834A
  • PI74AVC16834KE vs PI74AVC+16836AE
  • PI74AVC16834KE vs PI74AVC+16836A
  • PI74AVC16834KE vs PI74AVC+16268A
  • PI74AVC16834KE vs PI74ALVCH16501A
  • PI74AVC16834KE vs PI74ALVCH162601A
  • PI74AVC16834KE vs PI74AVC16835KE
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase