☰
RTC-72421B
RTC-72421B
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 18DIP
Manufacturer:  Epson Electronics
Datasheet:   RTC-72421B Datasheet
History Price: Obsolete
In Stock: 4260
RTC-72421B Specification
Specification
Part No
RTC-72421B
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
5μA ~ 10μA @ 2V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
RTC-72421B PDF Datasheet
RTC-72421B Related Parts
RTC-4543SA:A0
RTC-4543SA:A0
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SA:A0 ROHS
RTC-4543SA:A0 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SB:A
RTC-4543SB:A
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4543SB:B3 ROHS
RTC-4543SB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4574JE:B ROHS
RTC-4574JE:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574JE:B3 ROHS
RTC-4574JE:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574NB:B ROHS
RTC-4574NB:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-4574NB:B3 ROHS
RTC-4574NB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-62421A
RTC-62421A
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421A:ROHS
RTC-62421A:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B
RTC-62421B
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B:ROHS
RTC-62421B:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-72421B Description
The Epson RTC-72421B is a highly integrated real-time clock (RTC) module designed for various applications requiring precise timekeeping. This device is particularly useful in systems where accurate time and date information is critical, such as in consumer electronics, industrial equipment, and telecommunications.

## Overview

The RTC-72421B is a low-power, battery-backed real-time clock that provides accurate timekeeping even during power outages. It features a built-in oscillator and a wide range of programmable functions, making it suitable for a variety of applications. The device communicates with microcontrollers via an I2C interface, allowing for easy integration into existing systems.

## Key Features

1. Timekeeping Accuracy: The RTC-72421B offers high accuracy in timekeeping, typically within ±3 minutes per year at 25°C.

2. Power Supply: The device operates on a supply voltage of 1.8V to 5.5V, making it versatile for different power environments.

3. Low Power Consumption: The RTC is designed for low power consumption, which is essential for battery-operated devices. It consumes only a few microamperes in standby mode.

4. Battery Backup: The RTC-72421B includes a battery backup feature that allows it to maintain timekeeping even when the main power supply is disconnected. This is crucial for applications that require continuous time tracking.

5. I2C Interface: The device uses an I2C communication protocol, which simplifies the connection to microcontrollers and other digital devices.

6. Programmable Alarms: The RTC features programmable alarms that can be set to trigger at specific times, allowing for event-driven applications.

7. Calendar Functionality: The RTC-72421B supports calendar functions, including year, month, day, hour, minute, and second tracking. It can also handle leap years.

8. Temperature Compensation: The device includes temperature compensation features to ensure accurate timekeeping across a range of temperatures.

## Specifications

- Operating Voltage: 1.8V to 5.5V
- Current Consumption:
- Active Mode: Approximately 300 µA
- Standby Mode: Approximately 1 µA
- Timekeeping Accuracy: ±3 minutes/year at 25°C
- Interface: I2C (up to 400 kHz)
- Time Format: 24-hour format
- Calendar Functionality: Supports years from 2000 to 2099
- Temperature Range: -40°C to +85°C
- Package Type: Typically available in a compact surface-mount package

## Applications

The Epson RTC-72421B is suitable for a wide range of applications, including:

- Consumer electronics (e.g., clocks, timers)
- Industrial automation systems
- Telecommunications equipment
- Medical devices
- Automotive applications
- Smart home devices

## Conclusion

The Epson RTC-72421B is a reliable and efficient real-time clock solution that provides accurate timekeeping and a range of features suitable for various applications. Its low power consumption, battery backup capability, and ease of integration make it an ideal choice for developers looking to implement precise timekeeping in their designs. Whether in consumer electronics or industrial systems, the RTC-72421B stands out as a robust solution for time management needs.
RTC-72421B Compare Parts
  • RTC-72421B vs RTC-8564NB:BB ROHS
  • RTC-72421B vs RTC-8564NB:B3 ROHS
  • RTC-72421B vs RTC-8564JE:ROHS
  • RTC-72421B vs RTC-8564JE:BB ROHS
  • RTC-72421B vs RTC-8564JE:B3:ROHS
  • RTC-72421B vs RTC-8564JE:B0 ROHS
  • RTC-72421B vs RTC-8564JE:3
  • RTC-72421B vs RTC-8564JE0:ROHS
  • RTC-72421B vs RTC-7301SF:B3 ROHS
  • RTC-72421B vs RTC-7301SF:B0 ROHS
  • RTC-72421B vs RTC-7301SF:B ROHS
  • RTC-72421B vs RTC-7301DG:B ROHS
  • RTC-72421B vs RTC-72423B:ROHS
  • RTC-72421B vs RTC-72423B:3
  • RTC-72421B vs RTC-72423B:PURE SN
  • RTC-72421B vs RTC-72423B3:PURE SN
  • RTC-72421B vs RTC-72423B3:ROHS
  • RTC-72421B vs RTC-72423B0:PURE SN
  • RTC-72421B vs RTC-72423B
  • RTC-72421B vs RTC-72423A:3:ROHS
  • RTC-72421B vs RTC-72423A:3
  • RTC-72421B vs RTC-72423A:2
  • RTC-72421B vs RTC-72423A:ROHS
  • RTC-72421B vs RTC-72423A:PURE SN
  • RTC-72421B vs RTC-72423A3:PURE SN
  • RTC-72421B vs RTC-72423A0:ROHS
  • RTC-72421B vs RTC-72423A0:PURE SN
  • RTC-72421B vs RTC-72423A
  • RTC-72421B vs RTC-72421B:ROHS
  • RTC-72421B vs RTC-72421B:PURE SN
  • RTC-72421B vs RTC-72421A:ROHS
  • RTC-72421B vs RTC-72421A:PURE SN
  • RTC-72421B vs RTC-72421A
  • RTC-72421B vs RTC-63421B
  • RTC-72421B vs RTC-62421B:ROHS
  • RTC-72421B vs RTC-62421B
  • RTC-72421B vs RTC-62421A:ROHS
  • RTC-72421B vs RTC-62421A
  • RTC-72421B vs RTC-4574NB:B3 ROHS
  • RTC-72421B vs RTC-4574NB:B ROHS
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.