☰
RTC-8564JEBX ROHS
RTC-8564JEBX ROHS
Active
Description:  IC RTC CLK/CALENDAR I2C 20VSOJ
Manufacturer:  Epson Electronics
History Price: $7.96230
In Stock: 34400
RTC-8564JEBX ROHS Specification
Specification
Part No
RTC-8564JEBX ROHS
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
RTC-8564JE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD-dd
Interface
I2C
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-LSSOJ (0.213", 5.40mm Width)
Supplier Device Package
20-VSOJ
RTC-8564JEBX ROHS Related Parts
RTC-4543SA:A0
RTC-4543SA:A0
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SA:A0 ROHS
RTC-4543SA:A0 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SB:A
RTC-4543SB:A
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4543SB:B3 ROHS
RTC-4543SB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4574JE:B ROHS
RTC-4574JE:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574JE:B3 ROHS
RTC-4574JE:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574NB:B ROHS
RTC-4574NB:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-4574NB:B3 ROHS
RTC-4574NB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-62421A
RTC-62421A
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421A:ROHS
RTC-62421A:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B
RTC-62421B
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B:ROHS
RTC-62421B:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-8564JEBX ROHS Compare Parts
  • RTC-8564JEBX ROHS vs RTC-8564NB:BB ROHS
  • RTC-8564JEBX ROHS vs RTC-8564NB:B3 ROHS
  • RTC-8564JEBX ROHS vs RTC-8564JE:ROHS
  • RTC-8564JEBX ROHS vs RTC-8564JE:BB ROHS
  • RTC-8564JEBX ROHS vs RTC-8564JE:B3:ROHS
  • RTC-8564JEBX ROHS vs RTC-8564JE:B0 ROHS
  • RTC-8564JEBX ROHS vs RTC-8564JE:3
  • RTC-8564JEBX ROHS vs RTC-8564JE0:ROHS
  • RTC-8564JEBX ROHS vs RTC-7301SF:B3 ROHS
  • RTC-8564JEBX ROHS vs RTC-7301SF:B0 ROHS
  • RTC-8564JEBX ROHS vs RTC-7301SF:B ROHS
  • RTC-8564JEBX ROHS vs RTC-7301DG:B ROHS
  • RTC-8564JEBX ROHS vs RTC-72423B:ROHS
  • RTC-8564JEBX ROHS vs RTC-72423B:3
  • RTC-8564JEBX ROHS vs RTC-72423B:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72423B3:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72423B3:ROHS
  • RTC-8564JEBX ROHS vs RTC-72423B0:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72423B
  • RTC-8564JEBX ROHS vs RTC-72423A:3:ROHS
  • RTC-8564JEBX ROHS vs RTC-72423A:3
  • RTC-8564JEBX ROHS vs RTC-72423A:2
  • RTC-8564JEBX ROHS vs RTC-72423A:ROHS
  • RTC-8564JEBX ROHS vs RTC-72423A:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72423A3:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72423A0:ROHS
  • RTC-8564JEBX ROHS vs RTC-72423A0:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72423A
  • RTC-8564JEBX ROHS vs RTC-72421B:ROHS
  • RTC-8564JEBX ROHS vs RTC-72421B:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72421B
  • RTC-8564JEBX ROHS vs RTC-72421A:ROHS
  • RTC-8564JEBX ROHS vs RTC-72421A:PURE SN
  • RTC-8564JEBX ROHS vs RTC-72421A
  • RTC-8564JEBX ROHS vs RTC-63421B
  • RTC-8564JEBX ROHS vs RTC-62421B:ROHS
  • RTC-8564JEBX ROHS vs RTC-62421B
  • RTC-8564JEBX ROHS vs RTC-62421A:ROHS
  • RTC-8564JEBX ROHS vs RTC-62421A
  • RTC-8564JEBX ROHS vs RTC-4574NB:B3 ROHS
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly