☰
100124FC
100124FC
Active
Description:  TTL TO ECL TRANSLATOR, ECL100K
Manufacturer:  National Semiconductor
Datasheet:   100124FC Datasheet
History Price: $4.56000
In Stock: 5260
100124FC Specification
Specification
Part No
100124FC
Category
Logic - Translators, Level Shifters
Manufacturer
National Semiconductor
Series
F100124
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
TTL
Output Signal
ECL
Output Type
Inverted
Data Rate
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Features
-
Mounting Type
Surface Mount
Package / Case
24-CFlatpack
Supplier Device Package
24-CFP
100124FC PDF Datasheet
100124FC Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100124FC Compare Parts
  • 100124FC vs 100LVELT22MX
  • 100124FC vs 100LVELT22M
  • 100124FC vs 100LVELT22M
  • 100124FC vs 100ELT22MX
  • 100124FC vs 100ELT22MX
  • 100124FC vs 100ELT22M
  • 100124FC vs 100ELT22M
  • 100124FC vs 100398QI
  • 100124FC vs 100398QCX
  • 100124FC vs 100398QC
  • 100124FC vs 100398PC
  • 100124FC vs 100397QI
  • 100124FC vs 100397QC
  • 100124FC vs 100397PC
  • 100124FC vs 100395QCX
  • 100124FC vs 100395QCX
  • 100124FC vs 100395QC
  • 100124FC vs 100395QC
  • 100124FC vs 100393QCX
  • 100124FC vs 100393QC
  • 100124FC vs 100391SCX
  • 100124FC vs 100391SC
  • 100124FC vs 100391QI
  • 100124FC vs 100391PC
  • 100124FC vs 100390SC
  • 100124FC vs 100390QI
  • 100124FC vs 100390QC
  • 100124FC vs 100329QC
  • 100124FC vs 100329DC
  • 100124FC vs 100329APC
  • 100124FC vs 100329ADC
  • 100124FC vs 100328QI
  • 100124FC vs 100328QC
  • 100124FC vs 100328PC
  • 100124FC vs 100328DC
  • 100124FC vs 100325SCX
  • 100124FC vs 100325SCX
  • 100124FC vs 100325SC
  • 100124FC vs 100325QIX
  • 100124FC vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great