100311QI
100311QI
Active
Description:  IC CLOCK DRIVER 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100311QI Datasheet
History Price: $5.72000
In Stock: 2800
100311QI Specification
Specification
Part No
100311QI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Driver
PLL
No
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
Yes/Yes
Frequency - Max
750MHz
Divider/Multiplier
No/No
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100311QI PDF Datasheet
100311QI Related Parts
100115FMQB
100115FMQB
National Semiconductor
IC CLOCK DRIVER 16CFP
100115SC
100115SC
National Semiconductor
IC CLOCK DRIVER 16SOP
100115W-MIL
100115W-MIL
National Semiconductor
IC CLOCK DRIVER 16SOP
100310QC
100310QC
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100310QCX
100310QCX
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QC
100311QC
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QCX
100311QCX
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100315W-QMLV
100315W-QMLV
National Semiconductor
IC CLOCK DRIVER 16CFP
100311QI Description
The Fairchild Semiconductor 100311QI is a high-performance, low-power, dual-channel analog switch designed for a variety of applications, including signal routing, audio switching, and data communication. This device is particularly well-suited for portable and battery-operated devices due to its low on-resistance and low power consumption characteristics.

## Key Specifications and Features:

1. Device Type:
- The 100311QI is a dual analog switch, which means it can control two independent signal paths. This feature allows for versatile applications in switching and multiplexing.

2. Operating Voltage Range:
- The device operates over a wide supply voltage range, typically from 1.8V to 5.5V. This flexibility makes it compatible with various logic levels and power supply configurations.

3. On-Resistance (R_on):
- One of the standout features of the 100311QI is its low on-resistance, which is typically around 0.5 ohms at 5V. This low R_on minimizes signal loss and distortion, making it ideal for high-fidelity audio applications.

4. Low Power Consumption:
- The device is designed for low power operation, with a typical supply current of only a few microamperes. This characteristic is particularly beneficial for battery-powered devices, extending their operational life.

5. Signal Range:
- The 100311QI can handle a wide range of analog signal levels, making it suitable for various applications, including audio, video, and data signals. The device can switch signals with amplitudes up to the supply voltage.

6. Control Logic:
- The analog switch is controlled by a simple logic input, allowing for easy integration into digital systems. The control pins are compatible with standard CMOS and TTL logic levels.

7. Package Type:
- The 100311QI is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The small footprint allows for easy placement on printed circuit boards (PCBs).

8. Operating Temperature Range:
- The device is rated for operation over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in various environmental conditions, including industrial and automotive applications.

9. Applications:
- The Fairchild 100311QI is versatile and can be used in a variety of applications, including:
- Audio signal switching in consumer electronics
- Data routing in communication devices
- Multiplexing applications in test equipment
- General-purpose signal switching in embedded systems

10. Performance Characteristics:
- The device features fast switching times, typically in the nanosecond range, allowing for high-speed applications. Additionally, it has low crosstalk and minimal signal degradation, ensuring high-quality signal integrity.

## Conclusion:

The Fairchild Semiconductor 100311QI is a highly efficient and versatile dual-channel analog switch that meets the demands of modern electronic applications. With its low on-resistance, low power consumption, and wide operating voltage range, it is an excellent choice for designers looking to implement reliable signal switching in their products. Whether used in audio systems, data communication, or general-purpose applications, the 100311QI provides the performance and reliability needed for today’s technology landscape. Its compact package and robust specifications make it a valuable component in a wide array of electronic designs.
100311QI Compare Parts
  • 100311QI vs 100311QCX
  • 100311QI vs 100311QC
  • 100311QI vs 100310QCX
  • 100311QI vs 100310QC
  • 100311QI vs 100115W-MIL
  • 100311QI vs 100115SC
  • 100311QI vs 100115FMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!