100315SCX
100315SCX
Active
Description:  100315 - LOW SKEW CLOCK DRIVER,
Manufacturer:  Fairchild Semiconductor
Datasheet:   100315SCX Datasheet
History Price: $4.98000
In Stock: 28400
100315SCX Specification
Specification
Part No
100315SCX
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Input
-
Output
-
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100315SCX PDF Datasheet
100315SCX Related Parts
100315SC
100315SC
Fairchild Semiconductor
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SC
100315SC
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100EL11M
100EL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11M
100EL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100163A
100163A
Intersil
100163 - MULTIPLEXER, 100K SERIE
100315SCX Description
Introduction to Fairchild Semiconductor 100315SCX

The Fairchild Semiconductor 100315SCX is a versatile and efficient integrated circuit designed primarily for use in power management applications. This device is especially suited for high-performance computing and consumer electronics, where efficiency, reliability, and compactness are critical. The 100315SCX is known for its robust performance characteristics and flexibility, making it a preferred choice among engineers and designers.

Key Specifications

1. Type of Device: The 100315SCX is a high-speed, low-dropout (LDO) linear voltage regulator. It is designed to provide a stable output voltage with minimal input-output voltage differential.

2. Input Voltage Range: The device operates within an input voltage range of 2.5 V to 6 V, allowing it to be used in various applications that require different supply voltages.

3. Output Voltage: The output voltage of the 100315SCX can be set to a fixed value of 3.3 V or adjustable within the specified range, providing flexibility for different circuit designs.

4. Maximum Output Current: This LDO can deliver up to 300 mA of continuous output current, making it suitable for powering small to medium-sized loads in electronic devices.

5. Dropout Voltage: The dropout voltage is typically around 300 mV at full load (300 mA), which indicates the minimum difference required between the input and output voltages for proper regulation.

6. Quiescent Current: The quiescent current (the current consumed by the device when not driving any load) is low, typically around 50 µA, which helps improve overall system efficiency, especially in battery-operated devices.

7. Temperature Range: The operational temperature range of the 100315SCX extends from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

8. Package Type: The device is available in a compact SOT-23 package, facilitating easy integration into space-constrained designs while maintaining excellent thermal performance.

Performance Characteristics

The Fairchild Semiconductor 100315SCX boasts several key performance features:

- Line Regulation: The device exhibits excellent line regulation characteristics, ensuring that variations in input voltage do not significantly affect the output voltage stability.

- Load Regulation: It also provides good load regulation performance; changes in load current result in minimal changes to the output voltage, which is crucial for sensitive electronic circuits.

- Transient Response: The LDO has been designed with fast transient response capabilities, allowing it to quickly stabilize output voltage during sudden changes in load conditions.

- Power Supply Rejection Ratio (PSRR): The PSRR of the device is high at both low and high frequencies, indicating its ability to reject noise from the input supply effectively.

Applications

The Fairchild Semiconductor 100315SCX finds application across various domains:

- Consumer Electronics: Commonly used in portable devices such as smartphones, tablets, and wearable technology where efficient power management is essential.

- Computing Devices: Ideal for powering microcontrollers and other digital circuits within laptops and desktop computers due to its low dropout characteristics.

- Telecommunications Equipment: Utilized in communication devices that require stable power supplies under varying loads.

- Automotive Applications: With its wide operating temperature range, it can be employed in automotive electronics where reliability under extreme conditions is necessary.

Conclusion

In summary, the Fairchild Semiconductor 100315SCX represents a highly efficient solution for power management needs across a variety of applications. Its combination of adjustable output voltage options, low dropout voltage, high PSRR, and compact packaging makes it an attractive choice for designers seeking reliable performance in their electronic systems. Whether used in consumer electronics or industrial applications, the 100315SCX continues to provide robust solutions that meet modern design challenges effectively.
100315SCX Compare Parts
  • 100315SCX vs 100LVEL11MX
  • 100315SCX vs 100LVEL11M
  • 100315SCX vs 100LVEL11M
  • 100315SCX vs 100EL11MX
  • 100315SCX vs 100EL11MX
  • 100315SCX vs 100EL11M
  • 100315SCX vs 100EL11M
  • 100315SCX vs 100315SC
  • 100315SCX vs 100315SC
  • 100315SCX vs 100163A
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.