100163A
100163A
Active
Description:  100163 - MULTIPLEXER, 100K SERIE
Manufacturer:  Intersil
Datasheet:   100163A Datasheet
History Price: $3.12000
In Stock: 29200
100163A Specification
Specification
Part No
100163A
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Input
-
Output
-
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100163A PDF Datasheet
100163A Related Parts
100315SC
100315SC
Fairchild Semiconductor
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SC
100315SC
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100315SCX
100315SCX
Fairchild Semiconductor
100315 - LOW SKEW CLOCK DRIVER,
100315SCX
100315SCX
onsemi
IC CLK BUFFER 1:4 750MHZ 16SOIC
100EL11M
100EL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11M
100EL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100EL11MX
100EL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11M
100LVEL11M
onsemi
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
Fairchild Semiconductor
IC CLK BUFFER 1:2 8SOIC
100LVEL11MX
100LVEL11MX
onsemi
IC CLK BUFFER 1:2 8SOIC
100163A Compare Parts
  • 100163A vs 100LVEL11MX
  • 100163A vs 100LVEL11M
  • 100163A vs 100LVEL11M
  • 100163A vs 100EL11MX
  • 100163A vs 100EL11MX
  • 100163A vs 100EL11M
  • 100163A vs 100EL11M
  • 100163A vs 100315SCX
  • 100163A vs 100315SCX
  • 100163A vs 100315SC
  • 100163A vs 100315SC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.