☰
100324QI
100324QI
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  onsemi
Datasheet:   100324QI Datasheet
History Price: Obsolete
In Stock: 42480
100324QI Specification
Specification
Part No
100324QI
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
TTL
Output Signal
ECL
Output Type
Differential
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100324QI PDF Datasheet
100324QI Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QI Compare Parts
  • 100324QI vs 100LVELT22MX
  • 100324QI vs 100LVELT22M
  • 100324QI vs 100LVELT22M
  • 100324QI vs 100ELT22MX
  • 100324QI vs 100ELT22MX
  • 100324QI vs 100ELT22M
  • 100324QI vs 100ELT22M
  • 100324QI vs 100398QI
  • 100324QI vs 100398QCX
  • 100324QI vs 100398QC
  • 100324QI vs 100398PC
  • 100324QI vs 100397QI
  • 100324QI vs 100397QC
  • 100324QI vs 100397PC
  • 100324QI vs 100395QCX
  • 100324QI vs 100395QCX
  • 100324QI vs 100395QC
  • 100324QI vs 100395QC
  • 100324QI vs 100393QCX
  • 100324QI vs 100393QC
  • 100324QI vs 100391SCX
  • 100324QI vs 100391SC
  • 100324QI vs 100391QI
  • 100324QI vs 100391PC
  • 100324QI vs 100390SC
  • 100324QI vs 100390QI
  • 100324QI vs 100390QC
  • 100324QI vs 100329QC
  • 100324QI vs 100329DC
  • 100324QI vs 100329APC
  • 100324QI vs 100329ADC
  • 100324QI vs 100328QI
  • 100324QI vs 100328QC
  • 100324QI vs 100328PC
  • 100324QI vs 100328DC
  • 100324QI vs 100325SCX
  • 100324QI vs 100325SCX
  • 100324QI vs 100325SC
  • 100324QI vs 100325QIX
  • 100324QI vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great