100325QCX
100325QCX
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100325QCX Datasheet
History Price: $4.56000
In Stock: 12400
100325QCX Specification
Specification
Part No
100325QCX
Category
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
ECL
Output Signal
TTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100325QCX PDF Datasheet
100325QCX Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100325QCX Compare Parts
  • 100325QCX vs 100LVELT22MX
  • 100325QCX vs 100LVELT22M
  • 100325QCX vs 100LVELT22M
  • 100325QCX vs 100ELT22MX
  • 100325QCX vs 100ELT22MX
  • 100325QCX vs 100ELT22M
  • 100325QCX vs 100ELT22M
  • 100325QCX vs 100398QI
  • 100325QCX vs 100398QCX
  • 100325QCX vs 100398QC
  • 100325QCX vs 100398PC
  • 100325QCX vs 100397QI
  • 100325QCX vs 100397QC
  • 100325QCX vs 100397PC
  • 100325QCX vs 100395QCX
  • 100325QCX vs 100395QCX
  • 100325QCX vs 100395QC
  • 100325QCX vs 100395QC
  • 100325QCX vs 100393QCX
  • 100325QCX vs 100393QC
  • 100325QCX vs 100391SCX
  • 100325QCX vs 100391SC
  • 100325QCX vs 100391QI
  • 100325QCX vs 100391PC
  • 100325QCX vs 100390SC
  • 100325QCX vs 100390QI
  • 100325QCX vs 100390QC
  • 100325QCX vs 100329QC
  • 100325QCX vs 100329DC
  • 100325QCX vs 100329APC
  • 100325QCX vs 100329ADC
  • 100325QCX vs 100328QI
  • 100325QCX vs 100328QC
  • 100325QCX vs 100328PC
  • 100325QCX vs 100328DC
  • 100325QCX vs 100325SCX
  • 100325QCX vs 100325SCX
  • 100325QCX vs 100325SC
  • 100325QCX vs 100325QIX
  • 100325QCX vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.