74ABT374CSC
74ABT374CSC
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ABT374CSC Datasheet
History Price: $0.59000
In Stock: 39600
74ABT374CSC Specification
Specification
Part No
74ABT374CSC
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
74ABT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
200 MHz
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
50 μA
Input Capacitance
5 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
74ABT374CSC PDF Datasheet
74ABT374CSC Related Parts
74ABT16273DGG,112
74ABT16273DGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,118
74ABT16273DGG,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,512
74ABT16273DGG,512
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DGG,518
74ABT16273DGG,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT16273DL,112
74ABT16273DL,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT16273DL,118
74ABT16273DL,118
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48SSOP
74ABT162823ADGGRE4
74ABT162823ADGGRE4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADGGRG4
74ABT162823ADGGRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56TSSOP
74ABT162823ADLRG4
74ABT162823ADLRG4
Texas Instruments
IC FF D-TYPE DUAL 9BIT 56SSOP
74ABT16374BB,518
74ABT16374BB,518
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BB,557
74ABT16374BB,557
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 52QFP
74ABT16374BDGG,112
74ABT16374BDGG,112
NXP Semiconductors
IC FF D-TYPE DUAL 8BIT 48TSSOP
74ABT374CSC Compare Parts
  • 74ABT374CSC vs 74AVC16374DGG-Q10J
  • 74ABT374CSC vs 74AVC16374DGG-Q100118
  • 74ABT374CSC vs 74AVC16374DGG,518
  • 74ABT374CSC vs 74AVC16374DGG,512
  • 74ABT374CSC vs 74AVC16374DGG,118
  • 74ABT374CSC vs 74AVC16374DGG,112
  • 74ABT374CSC vs 74AUP2G80GT,115
  • 74ABT374CSC vs 74AUP2G80GT,115
  • 74ABT374CSC vs 74AUP2G80GS,115
  • 74ABT374CSC vs 74AUP2G80GS,115
  • 74ABT374CSC vs 74AUP2G80GN,115
  • 74ABT374CSC vs 74AUP2G80GN,115
  • 74ABT374CSC vs 74AUP2G80GM,125
  • 74ABT374CSC vs 74AUP2G80GM,125
  • 74ABT374CSC vs 74AUP2G80GF,115
  • 74ABT374CSC vs 74AUP2G80GF,115
  • 74ABT374CSC vs 74AUP2G80GD,125
  • 74ABT374CSC vs 74AUP2G80GD,125
  • 74ABT374CSC vs 74AUP2G80DC125
  • 74ABT374CSC vs 74AUP2G80DC/S400125
  • 74ABT374CSC vs 74AUP2G80DC,125
  • 74ABT374CSC vs 74AUP2G80DC
  • 74ABT374CSC vs 74AUP2G79GT,115
  • 74ABT374CSC vs 74AUP2G79GS,115
  • 74ABT374CSC vs 74AUP2G79GS,115
  • 74ABT374CSC vs 74AUP2G79GN,115
  • 74ABT374CSC vs 74AUP2G79GN,115
  • 74ABT374CSC vs 74AUP2G79GM,125
  • 74ABT374CSC vs 74AUP2G79GM,125
  • 74ABT374CSC vs 74AUP2G79GM,125
  • 74ABT374CSC vs 74AUP2G79GF,115
  • 74ABT374CSC vs 74AUP2G79GD,125
  • 74ABT374CSC vs 74AUP2G79GD,125
  • 74ABT374CSC vs 74AUP2G79DC-Q100H
  • 74ABT374CSC vs 74AUP2G79DC-Q100125
  • 74ABT374CSC vs 74AUP2G79DC,125
  • 74ABT374CSC vs 74AUP2G79DC,125
  • 74ABT374CSC vs 74AUP1G80GX,125
  • 74ABT374CSC vs 74AUP1G80GX,125
  • 74ABT374CSC vs 74AUP1G80GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.