74AC521MTC
74AC521MTC
Obsolete
Description:  IC COMPARATOR IDENTITY 20TSSOP
Manufacturer:  onsemi
Datasheet:   74AC521MTC Datasheet
History Price: Obsolete
In Stock: 1600
74AC521MTC Specification
Specification
Part No
74AC521MTC
Category
Logic - Comparators
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
Mounting Type
Surface Mount
74AC521MTC PDF Datasheet
74AC521MTC Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ
74AC521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74AC521MTC Description

## onsemi 74AC521MTC Overview

The onsemi 74AC521MTC is a high-speed, low-power, and highly reliable octal buffer with 3-state outputs. It is part of the 74AC family of logic ICs, known for their advanced CMOS technology that offers both speed and low power consumption. The device is typically used in digital systems for driving high-impedance logic signals, memory interfacing, and other applications requiring high-speed data transmission and signal conditioning.

## Key Features

* High-Speed Operation: The 74AC521MTC is designed to operate at high speeds, making it suitable for use in fast digital circuits and communication systems.
* Octal Buffer: The device contains 8 independent buffer stages, enabling it to drive multiple lines simultaneously with minimal power consumption.
* 3-State Outputs: Each output of the 74AC521MTC can be placed into a high-impedance state, making it ideal for bus applications where multiple devices share the same data bus.
* Low Power Consumption: The IC operates with low static and dynamic power consumption, making it suitable for battery-powered and energy-efficient designs.
* High Noise Immunity: The device offers excellent noise immunity, ensuring reliable signal transmission even in noisy environments.

## Electrical Specifications

* Supply Voltage (Vcc): The device operates with a supply voltage range of 4.5V to 5.5V, which is standard for most CMOS logic devices.
* Input Voltage: The input voltage range is from 0V to Vcc, with a typical threshold voltage of 1.5V (for logic high).
* Output Voltage: When driving a logic "high," the output voltage is typically 3.4V, while a logic "low" is driven to 0V.
* Output Drive Capability: The device can drive standard CMOS loads with ease, providing a high-current sink/source capability of ±8 mA at Vcc = 5V.
* Propagation Delay (tPLH/tPHL): The propagation delay for the 74AC521MTC is typically 7 ns, ensuring high-speed operation in digital systems.
* Quiescent Supply Current (Icc): The typical quiescent supply current is 1 µA, contributing to the low power consumption of the device.
* Operating Temperature Range: The IC operates within a temperature range of -40°C to +85°C, making it suitable for use in both industrial and commercial environments.

## Package Information

* Package Type: The 74AC521MTC is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact solution for modern surface-mount applications.
* Pin Count: The package contains 20 pins, with 8 input pins, 8 output pins, and 4 control pins (for enabling/disabling the outputs).

## Functional Description

The onsemi 74AC521MTC operates as an octal buffer with 3-state outputs. Each of the 8 output pins can be independently controlled by the corresponding enable pin. When the enable signal is active, the output follows the logic state of the input. When the enable signal is inactive, the output is placed into a high-impedance state, allowing other devices to drive the bus without interference. This functionality is essential for bus-oriented systems where multiple devices must share the same data lines.

The 74AC521MTC is optimized for high-speed operation, with a low propagation delay, making it suitable for high-performance logic circuits. It ensures minimal signal degradation when buffering digital signals, which is crucial for maintaining signal integrity in complex systems.

## Applications

* Bus Driver Applications: The 74AC521MTC is well-suited for driving data buses in systems where multiple devices need to communicate over shared lines, such as in microprocessor systems or memory devices.
* Signal Buffering: It is ideal for signal buffering in high-speed digital circuits, ensuring reliable signal transmission without introducing delays or significant signal degradation.
* Data Transmission: The device is commonly used in data transmission systems where fast and reliable logic-level conversion is necessary, such as in communication interfaces or peripheral devices.
* Industrial and Automotive Systems: Given its wide operating temperature range, the 74AC521MTC can be used in industrial and automotive systems requiring reliable performance under varying environmental conditions.

## Advantages

* High-Speed Performance: The device’s fast propagation delay (7 ns) ensures that it can operate effectively in high-speed systems, making it ideal for fast digital circuits.
* Low Power Consumption: The quiescent supply current of 1 µA ensures that the device has minimal power draw, making it a great choice for energy-efficient designs and battery-powered applications.
* Versatile Buffering: With 8 independent buffer stages and 3-state output capability, the 74AC521MTC can handle a wide variety of applications that require flexible signal routing and bus control.
* Reliability: The device’s high noise immunity and robust electrical characteristics make it a reliable choice for digital systems operating in demanding environments.
* Compact Package: The 20-pin TSSOP package provides a space-efficient solution, suitable for modern compact PCBs and mobile designs.

## Conclusion

The onsemi 74AC521MTC is a versatile and high-performance octal buffer IC designed for use in high-speed digital systems. Its combination of fast propagation delay, low power consumption, and 3-state output functionality makes it an excellent choice for bus-driven applications, data buffering, and signal routing in a variety of electronic devices. With its reliable performance, low power operation, and compact package, it is well-suited for a wide range of industrial, consumer, and automotive applications.
74AC521MTC Compare Parts
  • 74AC521MTC vs 74ACT521SJ
  • 74AC521MTC vs 74ACT521SJ
  • 74AC521MTC vs 74ACT521SCX
  • 74AC521MTC vs 74ACT521SC
  • 74AC521MTC vs 74ACT521PC
  • 74AC521MTC vs 74ACT521MTCX
  • 74AC521MTC vs 74ACT521MTCX
  • 74AC521MTC vs 74ACT521MTC
  • 74AC521MTC vs 74ACT521MTC
  • 74AC521MTC vs 74ACT520SJX
  • 74AC521MTC vs 74ACT520SJ
  • 74AC521MTC vs 74ACT520SCX
  • 74AC521MTC vs 74ACT520SC
  • 74AC521MTC vs 74ACT520PC
  • 74AC521MTC vs 74AC521SJX
  • 74AC521MTC vs 74AC521SJX
  • 74AC521MTC vs 74AC521SJ
  • 74AC521MTC vs 74AC521SJ
  • 74AC521MTC vs 74AC521SCX
  • 74AC521MTC vs 74AC521SC
  • 74AC521MTC vs 74AC521PC
  • 74AC521MTC vs 74AC521MTCX
  • 74AC521MTC vs 74AC520SCX
  • 74AC521MTC vs 74AC520SC
  • 74AC521MTC vs 74AC520PC
  • 74AC521MTC vs 74AC520PC
  • 74AC521MTC vs 74AC11521N
  • 74AC521MTC vs 74AC11521DW
  • 74AC521MTC vs 74ACT11520DW-G
  • 74AC521MTC vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4