Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 74ACT253PC
74ACT253PC
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 2 X 4:1 16DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT253PC Datasheet
History Price: $0.19000
In Stock: 30680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ACT253PC Specification
Specification
Part No
74ACT253PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74ACT253PC PDF Datasheet
74ACT253PC Datasheet
Click and Download: 74ACT253PC Datasheet
74ACT253PC Related Parts
74ABTH162460DGGRE4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56TSSOP
74ABTH162460DGGRG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56TSSOP
74ABTH162460DLG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56SSOP
74ABTH162460DLRG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56SSOP
74AC11138D
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138DR
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138DRG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138N
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
74AC11138NSR
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16SO
74AC11138PW
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
74AC11138PWLE
Texas Instruments
DECODER/DRIVER, AC SERIES, INVER
74AC11138PWR
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
74ACT253PC Compare Parts
74ACT253PC vs 74AXP1G157GSH
74ACT253PC vs 74AXP1G157GNH
74ACT253PC vs 74AXP1G157GN125
74ACT253PC vs 74AXP1G157GMH
74ACT253PC vs 74AXP1G157GMH
74ACT253PC vs 74AXP1G157GM,125
74ACT253PC vs 74AUP2G157GT,115
74ACT253PC vs 74AUP2G157GS,115
74ACT253PC vs 74AUP2G157GS,115
74ACT253PC vs 74AUP2G157GN,115
74ACT253PC vs 74AUP2G157GN,115
74ACT253PC vs 74AUP2G157GM,125
74ACT253PC vs 74AUP2G157GM,125
74ACT253PC vs 74AUP2G157GM,125
74ACT253PC vs 74AUP2G157GF,115
74ACT253PC vs 74AUP2G157GF,115
74ACT253PC vs 74AUP2G157GD,125
74ACT253PC vs 74AUP2G157GD,125
74ACT253PC vs 74AUP2G157DC,125
74ACT253PC vs 74AUP2G157DC,125
74ACT253PC vs 74AUP1G19GW,125
74ACT253PC vs 74AUP1G19GW,125
74ACT253PC vs 74AUP1G19GW,125
74ACT253PC vs 74AUP1G19GS,132
74ACT253PC vs 74AUP1G19GS,132
74ACT253PC vs 74AUP1G19GN,132
74ACT253PC vs 74AUP1G19GN,132
74ACT253PC vs 74AUP1G19GM,132
74ACT253PC vs 74AUP1G19GM,132
74ACT253PC vs 74AUP1G19GM,115
74ACT253PC vs 74AUP1G19GM,115
74ACT253PC vs 74AUP1G19GM,115
74ACT253PC vs 74AUP1G19GF,132
74ACT253PC vs 74AUP1G19GF,132
74ACT253PC vs 74AUP1G19GF,132
74ACT253PC vs 74AUP1G19GF
74ACT253PC vs 74AUP1G18GW,125
74ACT253PC vs 74AUP1G18GS,132
74ACT253PC vs 74AUP1G18GS,132
74ACT253PC vs 74AUP1G18GN,132
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great