☰
74ACT258PC
74ACT258PC
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT258PC Datasheet
History Price: Obsolete
In Stock: 9460
74ACT258PC Specification
Specification
Part No
74ACT258PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74ACT258PC PDF Datasheet
74ACT258PC Related Parts
74ABTH162460DGGRE4
74ABTH162460DGGRE4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56TSSOP
74ABTH162460DGGRG4
74ABTH162460DGGRG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56TSSOP
74ABTH162460DLG4
74ABTH162460DLG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56SSOP
74ABTH162460DLRG4
74ABTH162460DLRG4
Texas Instruments
IC MUX/DEMUX 1 X 4:1 56SSOP
74AC11138D
74AC11138D
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138DR
74AC11138DR
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138DRG4
74AC11138DRG4
Texas Instruments
IC DECODER/DEMUX 1X3:8 16SOIC
74AC11138N
74AC11138N
Texas Instruments
IC DECODER/DEMUX 1X3:8 16DIP
74AC11138NSR
74AC11138NSR
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16SO
74AC11138PW
74AC11138PW
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
74AC11138PWLE
74AC11138PWLE
Texas Instruments
DECODER/DRIVER, AC SERIES, INVER
74AC11138PWR
74AC11138PWR
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
74ACT258PC Compare Parts
  • 74ACT258PC vs 74AXP1G157GSH
  • 74ACT258PC vs 74AXP1G157GNH
  • 74ACT258PC vs 74AXP1G157GN125
  • 74ACT258PC vs 74AXP1G157GMH
  • 74ACT258PC vs 74AXP1G157GMH
  • 74ACT258PC vs 74AXP1G157GM,125
  • 74ACT258PC vs 74AUP2G157GT,115
  • 74ACT258PC vs 74AUP2G157GS,115
  • 74ACT258PC vs 74AUP2G157GS,115
  • 74ACT258PC vs 74AUP2G157GN,115
  • 74ACT258PC vs 74AUP2G157GN,115
  • 74ACT258PC vs 74AUP2G157GM,125
  • 74ACT258PC vs 74AUP2G157GM,125
  • 74ACT258PC vs 74AUP2G157GM,125
  • 74ACT258PC vs 74AUP2G157GF,115
  • 74ACT258PC vs 74AUP2G157GF,115
  • 74ACT258PC vs 74AUP2G157GD,125
  • 74ACT258PC vs 74AUP2G157GD,125
  • 74ACT258PC vs 74AUP2G157DC,125
  • 74ACT258PC vs 74AUP2G157DC,125
  • 74ACT258PC vs 74AUP1G19GW,125
  • 74ACT258PC vs 74AUP1G19GW,125
  • 74ACT258PC vs 74AUP1G19GW,125
  • 74ACT258PC vs 74AUP1G19GS,132
  • 74ACT258PC vs 74AUP1G19GS,132
  • 74ACT258PC vs 74AUP1G19GN,132
  • 74ACT258PC vs 74AUP1G19GN,132
  • 74ACT258PC vs 74AUP1G19GM,132
  • 74ACT258PC vs 74AUP1G19GM,132
  • 74ACT258PC vs 74AUP1G19GM,115
  • 74ACT258PC vs 74AUP1G19GM,115
  • 74ACT258PC vs 74AUP1G19GM,115
  • 74ACT258PC vs 74AUP1G19GF,132
  • 74ACT258PC vs 74AUP1G19GF,132
  • 74ACT258PC vs 74AUP1G19GF,132
  • 74ACT258PC vs 74AUP1G19GF
  • 74ACT258PC vs 74AUP1G18GW,125
  • 74ACT258PC vs 74AUP1G18GS,132
  • 74ACT258PC vs 74AUP1G18GS,132
  • 74ACT258PC vs 74AUP1G18GN,132
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great