DM7404M
DM7404M
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM7404M Datasheet
History Price: $0.15000
In Stock: 11200
DM7404M Specification
Specification
Part No
DM7404M
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
7400
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
33 mA
Current - Output High, Low
400μA, 8mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
DM7404M PDF Datasheet
DM7404M Related Parts
DM7400M
DM7400M
National Semiconductor
NAND GATE, TTL/H/L SERIES, TTL
DM7400N
DM7400N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
DM7401N
DM7401N
National Semiconductor
NAND GATE, TTL, PDIP14
DM7402N
DM7402N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
DM7403N
DM7403N
National Semiconductor
NAND GATE, TTL/H/L SERIES, 4 FUN
DM7403N
DM7403N
onsemi
IC GATE NAND OPEN 4CH 2-IN 14DIP
DM7404N
DM7404N
onsemi
IC INVERTER 6CH 1-INP 14DIP
DM7405N
DM7405N
onsemi
IC INVERT OPEN COL 6CH 1IN 14DIP
DM7406M
DM7406M
onsemi
IC INVERTER OPEN 6CH 1-IN 14SOIC
DM7406N
DM7406N
Fairchild Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
DM7406N
DM7406N
onsemi
IC INV OPEN COL 6CH 1-IN 14DIP
DM7408N
DM7408N
onsemi
IC GATE AND 4CH 2-INP 14DIP
DM7404M Compare Parts
  • DM7404M vs DM74S86N
  • DM7404M vs DM74S40N
  • DM7404M vs DM74S40N
  • DM7404M vs DM74S40J
  • DM7404M vs DM74S32N
  • DM7404M vs DM74S32N
  • DM7404M vs DM74S30N
  • DM7404M vs DM74S30N
  • DM7404M vs DM74S240N
  • DM7404M vs DM74S240N
  • DM7404M vs DM74S20N
  • DM7404M vs DM74S20N
  • DM7404M vs DM74S140N
  • DM7404M vs DM74S140N
  • DM7404M vs DM74S136N
  • DM7404M vs DM74S133N
  • DM7404M vs DM74S133N
  • DM7404M vs DM74S11N
  • DM7404M vs DM74S11N
  • DM7404M vs DM74S11J
  • DM7404M vs DM74S10N
  • DM7404M vs DM74S09N
  • DM7404M vs DM74S08N
  • DM7404M vs DM74S08N
  • DM7404M vs DM74S08J
  • DM7404M vs DM74S05N
  • DM7404M vs DM74S05MX
  • DM7404M vs DM74S05M
  • DM7404M vs DM74S04N
  • DM7404M vs DM74S04N
  • DM7404M vs DM74S04MX
  • DM7404M vs DM74S04M
  • DM7404M vs DM74S03MX
  • DM7404M vs DM74S02N
  • DM7404M vs DM74S02N
  • DM7404M vs DM74S00N
  • DM7404M vs DM74S00N
  • DM7404M vs DM74S00J
  • DM7404M vs DM74LS86N
  • DM7404M vs DM74LS38SJ
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.