FSL136MRG
FSL136MRG
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL136MRG Datasheet
History Price: Obsolete
In Stock: 36000
FSL136MRG Specification
Specification
Part No
FSL136MRG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
67kHz
Power (Watts)
26 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL136MRG PDF Datasheet
FSL136MRG Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136MRG Compare Parts
  • FSL136MRG vs FSL538APG
  • FSL136MRG vs FSL538APG
  • FSL136MRG vs FSL518HPG
  • FSL136MRG vs FSL518APG
  • FSL136MRG vs FSL4110LRN
  • FSL136MRG vs FSL4110LRLX
  • FSL136MRG vs FSL337LRN
  • FSL136MRG vs FSL336LRN
  • FSL136MRG vs FSL336LRN
  • FSL136MRG vs FSL336LRLX
  • FSL136MRG vs FSL336LRDN
  • FSL136MRG vs FSL3276ALRN
  • FSL136MRG vs FSL3276ALRN
  • FSL136MRG vs FSL306LRN
  • FSL136MRG vs FSL306LRN
  • FSL136MRG vs FSL306LRLX
  • FSL136MRG vs FSL206MRN
  • FSL136MRG vs FSL206MRBN
  • FSL136MRG vs FSL156MRIN
  • FSL136MRG vs FSL156MRIN
  • FSL136MRG vs FSL156MRBN
  • FSL136MRG vs FSL146MRBN
  • FSL136MRG vs FSL137MRIN
  • FSL136MRG vs FSL137HNY
  • FSL136MRG vs FSL136MRS
  • FSL136MRG vs FSL136MR
  • FSL136MRG vs FSL136HRLX
  • FSL136MRG vs FSL136HR
  • FSL136MRG vs FSL126MRG
  • FSL136MRG vs FSL126MR
  • FSL136MRG vs FSL126HR
  • FSL136MRG vs FSL126HR
  • FSL136MRG vs FSL117MRIN
  • FSL136MRG vs FSL117MRIN
  • FSL136MRG vs FSL116LR
  • FSL136MRG vs FSL116LR
  • FSL136MRG vs FSL116HR
  • FSL136MRG vs FSL106MR
  • FSL136MRG vs FSL106HR
  • FSL136MRG vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend