FSL117MRIN
FSL117MRIN
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSL117MRIN Datasheet
History Price: Active
In Stock: 38400
FSL117MRIN Specification
Specification
Part No
FSL117MRIN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fairchild Semiconductor
Series
FPS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
7.5V ~ 26V
Duty Cycle
67%
Frequency - Switching
67kHz
Power (Watts)
15 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
Mounting Type
Through Hole
FSL117MRIN PDF Datasheet
FSL117MRIN Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX
FSL136HRLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSL136MR
FSL136MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN Compare Parts
  • FSL117MRIN vs FSL538APG
  • FSL117MRIN vs FSL538APG
  • FSL117MRIN vs FSL518HPG
  • FSL117MRIN vs FSL518APG
  • FSL117MRIN vs FSL4110LRN
  • FSL117MRIN vs FSL4110LRLX
  • FSL117MRIN vs FSL337LRN
  • FSL117MRIN vs FSL336LRN
  • FSL117MRIN vs FSL336LRN
  • FSL117MRIN vs FSL336LRLX
  • FSL117MRIN vs FSL336LRDN
  • FSL117MRIN vs FSL3276ALRN
  • FSL117MRIN vs FSL3276ALRN
  • FSL117MRIN vs FSL306LRN
  • FSL117MRIN vs FSL306LRN
  • FSL117MRIN vs FSL306LRLX
  • FSL117MRIN vs FSL206MRN
  • FSL117MRIN vs FSL206MRBN
  • FSL117MRIN vs FSL156MRIN
  • FSL117MRIN vs FSL156MRIN
  • FSL117MRIN vs FSL156MRBN
  • FSL117MRIN vs FSL146MRBN
  • FSL117MRIN vs FSL137MRIN
  • FSL117MRIN vs FSL137HNY
  • FSL117MRIN vs FSL136MRS
  • FSL117MRIN vs FSL136MRG
  • FSL117MRIN vs FSL136MR
  • FSL117MRIN vs FSL136HRLX
  • FSL117MRIN vs FSL136HR
  • FSL117MRIN vs FSL126MRG
  • FSL117MRIN vs FSL126MR
  • FSL117MRIN vs FSL126HR
  • FSL117MRIN vs FSL126HR
  • FSL117MRIN vs FSL116LR
  • FSL117MRIN vs FSL116LR
  • FSL117MRIN vs FSL116HR
  • FSL117MRIN vs FSL106MR
  • FSL117MRIN vs FSL106HR
  • FSL117MRIN vs FSL4109LRN
  • FSL117MRIN vs FSL336LRAN
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.