Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Fairchild Semiconductor FSL116LR
FSL116LR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSL116LR Datasheet
History Price: Active
In Stock: 31360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSL116LR Specification
Specification
Part No
FSL116LR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fairchild Semiconductor
Series
FPS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
50kHz
Power (Watts)
16 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
Mounting Type
Through Hole
FSL116LR PDF Datasheet
FSL116LR Datasheet
Click and Download: FSL116LR Datasheet
FSL116LR Related Parts
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSL136MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR Compare Parts
FSL116LR vs FSL538APG
FSL116LR vs FSL538APG
FSL116LR vs FSL518HPG
FSL116LR vs FSL518APG
FSL116LR vs FSL4110LRN
FSL116LR vs FSL4110LRLX
FSL116LR vs FSL337LRN
FSL116LR vs FSL336LRN
FSL116LR vs FSL336LRN
FSL116LR vs FSL336LRLX
FSL116LR vs FSL336LRDN
FSL116LR vs FSL3276ALRN
FSL116LR vs FSL3276ALRN
FSL116LR vs FSL306LRN
FSL116LR vs FSL306LRN
FSL116LR vs FSL306LRLX
FSL116LR vs FSL206MRN
FSL116LR vs FSL206MRBN
FSL116LR vs FSL156MRIN
FSL116LR vs FSL156MRIN
FSL116LR vs FSL156MRBN
FSL116LR vs FSL146MRBN
FSL116LR vs FSL137MRIN
FSL116LR vs FSL137HNY
FSL116LR vs FSL136MRS
FSL116LR vs FSL136MRG
FSL116LR vs FSL136MR
FSL116LR vs FSL136HRLX
FSL116LR vs FSL136HR
FSL116LR vs FSL126MRG
FSL116LR vs FSL126MR
FSL116LR vs FSL126HR
FSL116LR vs FSL126HR
FSL116LR vs FSL117MRIN
FSL116LR vs FSL117MRIN
FSL116LR vs FSL116HR
FSL116LR vs FSL106MR
FSL116LR vs FSL106HR
FSL116LR vs FSL4109LRN
FSL116LR vs FSL336LRAN
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied