FSTU3253MTCX
FSTU3253MTCX
Active
Description:  MUX AND DEMUX/DECODER
Manufacturer:  Fairchild Semiconductor
History Price: $0.34000
In Stock: 400
FSTU3253MTCX Specification
Specification
Part No
FSTU3253MTCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer/Demultiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
FSTU3253MTCX PDF Datasheet
FSTU3253MTCX Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTU3253MTCX Compare Parts
  • FSTU3253MTCX vs FSTUD32450GX
  • FSTU3253MTCX vs FSTUD32450G
  • FSTU3253MTCX vs FSTUD16450MTDX
  • FSTU3253MTCX vs FSTUD16450MTD
  • FSTU3253MTCX vs FSTUD162450MTDX
  • FSTU3253MTCX vs FSTUD162450MTD
  • FSTU3253MTCX vs FSTUD16211MTDX
  • FSTU3253MTCX vs FSTUD16211MTDX
  • FSTU3253MTCX vs FSTU6800WMX
  • FSTU3253MTCX vs FSTU6800WM
  • FSTU3253MTCX vs FSTU6800QSCX
  • FSTU3253MTCX vs FSTU6800QSCX
  • FSTU3253MTCX vs FSTU6800MTCX
  • FSTU3253MTCX vs FSTU6800MTCX
  • FSTU3253MTCX vs FSTU6800MTC
  • FSTU3253MTCX vs FSTU6800MTC
  • FSTU3253MTCX vs FSTU3384WMX
  • FSTU3253MTCX vs FSTU3384WMX
  • FSTU3253MTCX vs FSTU3384WM
  • FSTU3253MTCX vs FSTU3384WM
  • FSTU3253MTCX vs FSTU3384QSCX
  • FSTU3253MTCX vs FSTU3384QSC
  • FSTU3253MTCX vs FSTU3384MTCX
  • FSTU3253MTCX vs FSTU3384MTCX
  • FSTU3253MTCX vs FSTU3384MTC
  • FSTU3253MTCX vs FSTU32X800QSPX
  • FSTU3253MTCX vs FSTU32X800QSP
  • FSTU3253MTCX vs FSTU32X384QSPX
  • FSTU3253MTCX vs FSTU32X384QSPX
  • FSTU3253MTCX vs FSTU32X384QSP
  • FSTU3253MTCX vs FSTU3257QSCX
  • FSTU3253MTCX vs FSTU3257QSC
  • FSTU3253MTCX vs FSTU3257MTCX
  • FSTU3253MTCX vs FSTU3257MTCX
  • FSTU3253MTCX vs FSTU3257MTC
  • FSTU3253MTCX vs FSTU3253QSCX
  • FSTU3253MTCX vs FSTU3253QSC
  • FSTU3253MTCX vs FSTU3253MX
  • FSTU3253MTCX vs FSTU3253MTC
  • FSTU3253MTCX vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.