FXLP34P5X
FXLP34P5X
Active
Description:  IC TRANSLATOR UNIDIR SC70-5
Manufacturer:  onsemi
Datasheet:   FXLP34P5X Datasheet
History Price: $0.90000
In Stock: 11200
FXLP34P5X Specification
Specification
Part No
FXLP34P5X
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1 V ~ 3.6 V
Voltage - VCCB
1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
FXLP34P5X PDF Datasheet
FXLP34P5X Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL2TD245L10X
FXL2TD245L10X
onsemi
IC TRANSLATOR BIDIR 10MICROPAK
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL4TD245UMX
FXL4TD245UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXL5T244BQX
FXL5T244BQX
onsemi
IC TRANSLATOR UNIDIR 14DQFN
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA101L6X
FXLA101L6X
onsemi
IC TRANSLATOR BIDIR 6MICROPAK
FXLA101L6X
FXLA101L6X
Fairchild Semiconductor
TTL/CMOS TO CMOS TRANSLATOR, TRU
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLP34P5X Compare Parts
  • FXLP34P5X vs FXLP34L6X
  • FXLP34P5X vs FXLP34FHX
  • FXLP34P5X vs FXLH42245MPX
  • FXLP34P5X vs FXLH1T45L6X
  • FXLP34P5X vs FXLA108BQX
  • FXLP34P5X vs FXLA108BQX
  • FXLP34P5X vs FXLA104UMX
  • FXLP34P5X vs FXLA104UM12X
  • FXLP34P5X vs FXLA102L8X
  • FXLP34P5X vs FXLA101L6X
  • FXLP34P5X vs FXLA101L6X
  • FXLP34P5X vs FXLA0104QFX-F106
  • FXLP34P5X vs FXLA0104QFX
  • FXLP34P5X vs FXL5T244BQX
  • FXLP34P5X vs FXL4TD245UMX
  • FXLP34P5X vs FXL4245MPX
  • FXLP34P5X vs FXL3SD206UMX
  • FXLP34P5X vs FXL3SD206UMX
  • FXLP34P5X vs FXL2TD245L10X
  • FXLP34P5X vs FXL2SD106BQX
  • FXLP34P5X vs FXLA102L8X-F106
  • FXLP34P5X vs FXLA0104QFX-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller