Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor NM25C040EM8
NM25C040EM8
Active
Memory
Description:
IC EEPROM 4KBIT SPI 2.1MHZ 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
NM25C040EM8 Datasheet
History Price: $0.84000
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NM25C040EM8 Specification
Specification
Part No
NM25C040EM8
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
SPI
Clock Frequency
2.1 MHz
Write Cycle Time - Word, Page
10ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NM25C040EM8 PDF Datasheet
NM25C040EM8 Datasheet
Click and Download: NM25C040EM8 Datasheet
NM25C040EM8 Related Parts
NM24C02EM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02EN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02EN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LEM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LEN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02M8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02M8X
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02MT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02N
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM25C040EM8 Compare Parts
NM25C040EM8 vs NM27C512QE120
NM25C040EM8 vs NM27C512Q90
NM25C040EM8 vs NM27C512Q200
NM25C040EM8 vs NM27C512Q150
NM25C040EM8 vs NM27C512Q120
NM25C040EM8 vs NM27C512N150
NM25C040EM8 vs NM27C512N120
NM25C040EM8 vs NM27C256QE200
NM25C040EM8 vs NM27C256QE150
NM25C040EM8 vs NM27C256QE120
NM25C040EM8 vs NM27C256Q200
NM25C040EM8 vs NM27C256Q120
NM25C040EM8 vs NM27C256Q100
NM25C040EM8 vs NM27C256NE150
NM25C040EM8 vs NM27C256N200
NM25C040EM8 vs NM27C256N150
NM25C040EM8 vs NM27C256N120
NM25C040EM8 vs NM27C240V120
NM25C040EM8 vs NM27C128Q200
NM25C040EM8 vs NM27C128Q150
NM25C040EM8 vs NM27C128Q120
NM25C040EM8 vs NM27C128N150
NM25C040EM8 vs NM27C128N120
NM25C040EM8 vs NM27C040Q170
NM25C040EM8 vs NM27C020T200
NM25C040EM8 vs NM27C010VE120
NM25C040EM8 vs NM27C010T90
NM25C040EM8 vs NM27C010T200
NM25C040EM8 vs NM27C010T150
NM25C040EM8 vs NM27C010T120
NM25C040EM8 vs NM27C010QE120
NM25C040EM8 vs NM27C010Q90
NM25C040EM8 vs NM27C010Q90
NM25C040EM8 vs NM27C010Q150
NM25C040EM8 vs NM27C010N200
NM25C040EM8 vs NM27C010N150
NM25C040EM8 vs NM27C010N120
NM25C040EM8 vs NM27C010N120
NM25C040EM8 vs NM25C160M8X
NM25C040EM8 vs NM25C160M8
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci