Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPXS3020VMS180
MPXS3020VMS180
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 473MAPBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPXS3020VMS180 Datasheet
History Price: $33.78000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPXS3020VMS180 Specification
Specification
Part No
MPXS3020VMS180
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z7d
Core Size
32-Bit Dual-Core
Speed
150MHz
Connectivity
CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI, UART
Peripherals
DMA, PWM, WDT
Number of I/O
16
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
64K x 8
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 34x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
473-LFBGA
Supplier Device Package
473-MAPBGA (19x19)
MPXS3020VMS180 PDF Datasheet
MPXS3020VMS180 Datasheet
Click and Download: MPXS3020VMS180 Datasheet
MPXS3020VMS180 Related Parts
MPXD1005VLQ64
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1005VLQ64
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1010VLQ64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLQ64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLU64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD1010VLU64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD2020VLT125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 208TQFP
MPXD2020VLU125
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 176LQFP
MPXD2020VLU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 176LQFP
MPXD2020VVU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 416PBGA
MPXN2020VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2120VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXS3020VMS180 Compare Parts
MPXS3020VMS180 vs MPXS2010VLQ80
MPXS3020VMS180 vs MPXS2010VLQ80
MPXS3020VMS180 vs MPXS2010VLQ120
MPXS3020VMS180 vs MPXS2010VLQ120
MPXS3020VMS180 vs MPXS2005VLQ80
MPXS3020VMS180 vs MPXS2005VLQ80
MPXS3020VMS180 vs MPXR4040VVU264
MPXS3020VMS180 vs MPXR4040VVU264
MPXS3020VMS180 vs MPXR4030VVU264
MPXS3020VMS180 vs MPXN2120VMG116
MPXS3020VMS180 vs MPXN2120VMG116
MPXS3020VMS180 vs MPXN2020VMG116
MPXS3020VMS180 vs MPXD2020VVU125
MPXS3020VMS180 vs MPXD2020VLU125
MPXS3020VMS180 vs MPXD2020VLU125
MPXS3020VMS180 vs MPXD2020VLT125
MPXS3020VMS180 vs MPXD1010VLU64
MPXS3020VMS180 vs MPXD1010VLU64
MPXS3020VMS180 vs MPXD1010VLQ64
MPXS3020VMS180 vs MPXD1010VLQ64
MPXS3020VMS180 vs MPXD1005VLQ64
MPXS3020VMS180 vs MPXD1005VLQ64
MPXS3020VMS180 vs MPXS3015VMS180
MPXS3020VMS180 vs MPXS3010VMM150
MPXS3020VMS180 vs MPXS2010VMM80
MPXS3020VMS180 vs MPXS2010VMM120
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.