FT4222HQ-D-T
FT4222HQ-D-T
Active
Description:  IC BRIDGE USB TO I2C/SPI 32VQFN
Manufacturer:  FTDI
History Price: $3.63000
In Stock: 40400
FT4222HQ-D-T Specification
Specification
Part No
FT4222HQ-D-T
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to I2C/SPI
Interface
I2C, SPI
Standards
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V, 5V
Current - Supply
78mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
FT4222HQ-D-T PDF Datasheet
FT4222HQ-D-T Related Parts
FT4222HQ-B-R
FT4222HQ-B-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-C-R
FT4222HQ-C-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-C-T
FT4222HQ-C-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-D-R
FT4222HQ-D-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-R
FT4222HQ-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-T
FT4222HQ-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4232H-56Q MINI MDL
FT4232H-56Q MINI MDL
FTDI
IC MINI MODULE USB/FIFO 56QFN
FT4232H-56Q-REEL
FT4232H-56Q-REEL
FTDI
IC USB TO UART/MPSSE QUAD 56VQFN
FT4232H-56Q-TRAY
FT4232H-56Q-TRAY
FTDI
IC USB TO UART/MPSSE QUAD 56VQFN
FT4232HAQ-REEL
FT4232HAQ-REEL
FTDI
USB HI-SPEED TO QUAD CHANNEL SER
FT4232HAQ-TRAY
FT4232HAQ-TRAY
FTDI
USB HI-SPEED TO QUAD CHANNEL SER
FT4232HL-REEL
FT4232HL-REEL
FTDI
IC USB HS QUAD UART/SYNC 64-LQFP
FT4222HQ-D-T Description
The FTDI FT4222HQ-D-T is a versatile USB to I2C, SPI, and GPIO interface IC designed for a wide range of applications, including industrial automation, consumer electronics, and embedded systems. This device is part of FTDI%27s FT4222 family, which is known for its high performance and ease of use in connecting microcontrollers and other devices to USB.

## Key Features:

1. USB Interface:
- The FT4222HQ-D-T supports USB 2.0 full-speed (12 Mbps) and low-speed (1.5 Mbps) communication. It is compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB hosts.

2. Multiple Protocol Support:
- The device can operate as a USB to I2C, SPI, and GPIO interface, making it highly flexible for various applications. This multi-protocol support allows developers to choose the best communication method for their specific needs.

3. I2C Interface:
- The FT4222HQ-D-T supports I2C communication with a maximum clock frequency of 1 MHz. It can act as a master or slave device, enabling easy integration with I2C-compatible sensors, EEPROMs, and other peripherals.

4. SPI Interface:
- The device features a full-duplex SPI interface, supporting clock speeds up to 30 MHz. This high-speed capability is ideal for applications requiring fast data transfer rates, such as connecting to high-speed sensors or memory devices.

5. GPIO Pins:
- The FT4222HQ-D-T includes several general-purpose input/output (GPIO) pins that can be configured for various functions. These GPIOs can be used for digital input or output, interrupt handling, and other control tasks.

6. Integrated EEPROM:
- The device features an integrated EEPROM that allows for the storage of configuration settings and custom USB descriptors. This feature simplifies the design process by enabling the device to retain settings across power cycles.

7. Power Management:
- The FT4222HQ-D-T operates with a supply voltage range of 3.3V to 5V, making it compatible with a variety of systems. It also includes power-saving features to minimize power consumption during operation.

8. Driver Support:
- FTDI provides comprehensive driver support for various operating systems, including Windows, macOS, and Linux. This ensures that developers can easily integrate the FT4222HQ-D-T into their applications without worrying about compatibility issues.

9. Package and Pin Configuration:
- The FT4222HQ-D-T is available in a compact QFN package, which is suitable for space-constrained applications. The pin configuration is designed for easy integration into PCB layouts.

10. Temperature Range:
- The device is rated for operation in a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can be challenging.

## Applications:

The FTDI FT4222HQ-D-T is suitable for a wide range of applications, including:
- USB to I2C/SPI bridge for sensor interfacing
- Data acquisition systems
- Industrial automation and control systems
- Consumer electronics
- Embedded systems development
- Robotics and automation

## Conclusion:

The FTDI FT4222HQ-D-T is a highly versatile and efficient USB interface IC that provides multiple communication protocols, making it an excellent choice for developers looking to connect various devices to USB. Its combination of high-speed data transfer, flexible GPIO options, and robust driver support makes it ideal for a wide range of applications in both consumer and industrial markets. With its ease of use and comprehensive features, the FT4222HQ-D-T is a valuable component for modern embedded system designs.
FT4222HQ-D-T Compare Parts
  • FT4222HQ-D-T vs FT4233HPQ-REEL
  • FT4222HQ-D-T vs FT4232HQ-REEL
  • FT4222HQ-D-T vs FT4232HPQ-TRAY
  • FT4222HQ-D-T vs FT4232HPQ-REEL
  • FT4222HQ-D-T vs FT4232HL-TRAY
  • FT4222HQ-D-T vs FT4232HL-REEL
  • FT4222HQ-D-T vs FT4232HAQ-TRAY
  • FT4222HQ-D-T vs FT4232HAQ-REEL
  • FT4222HQ-D-T vs FT4232H-56Q-TRAY
  • FT4222HQ-D-T vs FT4232H-56Q-REEL
  • FT4222HQ-D-T vs FT4232H-56Q MINI MDL
  • FT4222HQ-D-T vs FT4222HQ-T
  • FT4222HQ-D-T vs FT4222HQ-R
  • FT4222HQ-D-T vs FT4222HQ-D-R
  • FT4222HQ-D-T vs FT4222HQ-C-T
  • FT4222HQ-D-T vs FT4222HQ-C-R
  • FT4222HQ-D-T vs FT4222HQ-B-R
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.