FT4222HQ-T
FT4222HQ-T
Obsolete
Description:  IC BRIDGE USB TO I2C/SPI 32VQFN
Manufacturer:  FTDI
Datasheet:   FT4222HQ-T Datasheet
History Price: Obsolete
In Stock: 23200
FT4222HQ-T Specification
Specification
Part No
FT4222HQ-T
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to I2C/SPI
Interface
I2C, SPI
Standards
USB 2.0
Voltage - Supply
1.8V, 3.3V, 5V
Current - Supply
78mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
FT4222HQ-T PDF Datasheet
FT4222HQ-T Related Parts
FT4222HQ-B-R
FT4222HQ-B-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-C-R
FT4222HQ-C-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-C-T
FT4222HQ-C-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-D-R
FT4222HQ-D-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-D-T
FT4222HQ-D-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-R
FT4222HQ-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4232H-56Q MINI MDL
FT4232H-56Q MINI MDL
FTDI
IC MINI MODULE USB/FIFO 56QFN
FT4232H-56Q-REEL
FT4232H-56Q-REEL
FTDI
IC USB TO UART/MPSSE QUAD 56VQFN
FT4232H-56Q-TRAY
FT4232H-56Q-TRAY
FTDI
IC USB TO UART/MPSSE QUAD 56VQFN
FT4232HAQ-REEL
FT4232HAQ-REEL
FTDI
USB HI-SPEED TO QUAD CHANNEL SER
FT4232HAQ-TRAY
FT4232HAQ-TRAY
FTDI
USB HI-SPEED TO QUAD CHANNEL SER
FT4232HL-REEL
FT4232HL-REEL
FTDI
IC USB HS QUAD UART/SYNC 64-LQFP
FT4222HQ-T Compare Parts
  • FT4222HQ-T vs FT4233HPQ-REEL
  • FT4222HQ-T vs FT4232HQ-REEL
  • FT4222HQ-T vs FT4232HPQ-TRAY
  • FT4222HQ-T vs FT4232HPQ-REEL
  • FT4222HQ-T vs FT4232HL-TRAY
  • FT4222HQ-T vs FT4232HL-REEL
  • FT4222HQ-T vs FT4232HAQ-TRAY
  • FT4222HQ-T vs FT4232HAQ-REEL
  • FT4222HQ-T vs FT4232H-56Q-TRAY
  • FT4222HQ-T vs FT4232H-56Q-REEL
  • FT4222HQ-T vs FT4232H-56Q MINI MDL
  • FT4222HQ-T vs FT4222HQ-R
  • FT4222HQ-T vs FT4222HQ-D-T
  • FT4222HQ-T vs FT4222HQ-D-R
  • FT4222HQ-T vs FT4222HQ-C-T
  • FT4222HQ-T vs FT4222HQ-C-R
  • FT4222HQ-T vs FT4222HQ-B-R
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.