VNC2-64Q1C-REEL
VNC2-64Q1C-REEL
Obsolete
Description:  USB VINCULUM-II HOST/DEVICE CONT
Manufacturer:  FTDI
History Price: Obsolete
In Stock: 22000
VNC2-64Q1C-REEL Specification
Specification
Part No
VNC2-64Q1C-REEL
Category
Interface - Controllers
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
SPI, UART
Standards
USB 2.0
Voltage - Supply
3.3V
Current - Supply
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (8x8)
VNC2-64Q1C-REEL PDF Datasheet
VNC2-64Q1C-REEL Related Parts
VNC1L-1A-REEL
VNC1L-1A-REEL
FTDI
IC USB CONTROLLER 48LQFP
VNC1L-1A-TRAY
VNC1L-1A-TRAY
FTDI
IC USB CONTROLLER 48LQFP
VNC2-32L1B-REEL
VNC2-32L1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1B-TRAY
VNC2-32L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-REEL
VNC2-32L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-TRAY
VNC2-32L1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32Q1B-REEL
VNC2-32Q1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1B-TRAY
VNC2-32Q1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-REEL
VNC2-32Q1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-TRAY
VNC2-32Q1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-48L1B-TRAY
VNC2-48L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-48L1C-REEL
VNC2-48L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-64Q1C-REEL Compare Parts
  • VNC2-64Q1C-REEL vs VNC2-64Q1B-TRAY
  • VNC2-64Q1C-REEL vs VNC2-64Q1B-REEL
  • VNC2-64Q1C-REEL vs VNC2-64L1C-TRAY
  • VNC2-64Q1C-REEL vs VNC2-64L1C-REEL
  • VNC2-64Q1C-REEL vs VNC2-64L1B-TRAY
  • VNC2-64Q1C-REEL vs VNC2-64L1B-REEL
  • VNC2-64Q1C-REEL vs VNC2-48Q1C-TRAY
  • VNC2-64Q1C-REEL vs VNC2-48Q1C-REEL
  • VNC2-64Q1C-REEL vs VNC2-48Q1B-TRAY
  • VNC2-64Q1C-REEL vs VNC2-48Q1B-REEL
  • VNC2-64Q1C-REEL vs VNC2-48L1C-TRAY
  • VNC2-64Q1C-REEL vs VNC2-48L1C-REEL
  • VNC2-64Q1C-REEL vs VNC2-48L1B-TRAY
  • VNC2-64Q1C-REEL vs VNC2-32Q1C-TRAY
  • VNC2-64Q1C-REEL vs VNC2-32Q1C-REEL
  • VNC2-64Q1C-REEL vs VNC2-32Q1B-TRAY
  • VNC2-64Q1C-REEL vs VNC2-32Q1B-REEL
  • VNC2-64Q1C-REEL vs VNC2-32L1C-TRAY
  • VNC2-64Q1C-REEL vs VNC2-32L1C-REEL
  • VNC2-64Q1C-REEL vs VNC2-32L1B-TRAY
  • VNC2-64Q1C-REEL vs VNC2-32L1B-REEL
  • VNC2-64Q1C-REEL vs VNC1L-1A-TRAY
  • VNC2-64Q1C-REEL vs VNC1L-1A-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you