CD54HCT221F
CD54HCT221F
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD54HCT221F Datasheet
History Price: $0.88000
In Stock: 48400
CD54HCT221F Specification
Specification
Part No
CD54HCT221F
Category
Logic - Multivibrators
Manufacturer
Harris Corporation
Series
54HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
-
Current - Output High, Low
4mA, 4mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD54HCT221F PDF Datasheet
CD54HCT221F Related Parts
CD54HCT4538F
CD54HCT4538F
Harris Corporation
IC MULTIVIBRATOR
CD54HCT4538F3A
CD54HCT4538F3A
Harris Corporation
IC MULTIVIBRATOR
CD54HC123F
CD54HC123F
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HC123F3A
CD54HC123F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HC221F
CD54HC221F
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
CD54HC221F3A
CD54HC221F3A
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
CD54HC4538F
CD54HC4538F
Texas Instruments
CD54HC4538 HIGH SPEED CMOS LOGIC
CD54HC4538F
CD54HC4538F
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HC4538F3A
CD54HC4538F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HCT123F3A
CD54HCT123F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HCT4538F3A
CD54HCT4538F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HCT221F Compare Parts
  • CD54HCT221F vs CD54HCT4538F
  • CD54HCT221F vs CD54HCT4538F3A
  • CD54HCT221F vs CD54HCT123F3A
  • CD54HCT221F vs CD54HC4538F3A
  • CD54HCT221F vs CD54HC4538F
  • CD54HCT221F vs CD54HC4538F
  • CD54HCT221F vs CD54HC221F3A
  • CD54HCT221F vs CD54HC221F
  • CD54HCT221F vs CD54HC123F3A
  • CD54HCT221F vs CD54HC123F
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4