CD54HCT123F3A
CD54HCT123F3A
Active
Description:  HIGH SPEED CMOS LOGIC DUAL RETRI
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 32000
CD54HCT123F3A Specification
Specification
Part No
CD54HCT123F3A
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CD54HCT123F3A Related Parts
CD54HCT221F
CD54HCT221F
Harris Corporation
IC MULTIVIBRATOR
CD54HCT4538F
CD54HCT4538F
Harris Corporation
IC MULTIVIBRATOR
CD54HCT4538F3A
CD54HCT4538F3A
Harris Corporation
IC MULTIVIBRATOR
CD54HC123F
CD54HC123F
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HC123F3A
CD54HC123F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HC221F
CD54HC221F
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
CD54HC221F3A
CD54HC221F3A
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
CD54HC4538F
CD54HC4538F
Texas Instruments
CD54HC4538 HIGH SPEED CMOS LOGIC
CD54HC4538F
CD54HC4538F
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HC4538F3A
CD54HC4538F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HCT4538F3A
CD54HCT4538F3A
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
CD54HCT123F3A Compare Parts
  • CD54HCT123F3A vs CD54HCT4538F
  • CD54HCT123F3A vs CD54HCT221F
  • CD54HCT123F3A vs CD54HCT4538F3A
  • CD54HCT123F3A vs CD54HC4538F3A
  • CD54HCT123F3A vs CD54HC4538F
  • CD54HCT123F3A vs CD54HC4538F
  • CD54HCT123F3A vs CD54HC221F3A
  • CD54HCT123F3A vs CD54HC221F
  • CD54HCT123F3A vs CD54HC123F3A
  • CD54HCT123F3A vs CD54HC123F
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4